U.S. Tsubaki Power Transmission, LLC No. 40 - 1/2" Pitch - Plain Bore Sprockets 40B29

Description
No. 40, B Style, .625" plain bore All dimensions are nominal values and for reference only
Description
No. 40, B Style, .625" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 40 - 1/2
Wheeling, IL, United States
No. 40 - 1/2" Pitch - Plain Bore Sprockets
40B29
No. 40 - 1/2" Pitch - Plain Bore Sprockets 40B29
No. 40, B Style, .625" plain bore All dimensions are nominal values and for reference only

No. 40, B Style, .625" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 40B29
Product Name No. 40 - 1/2" Pitch - Plain Bore Sprockets
Pitch 41 (1/2"); 40 (1/2")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 29
Bore 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 67
View Details
Stainless Steel Sprockets No.35 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 35 (3/8")
Material Steel - Stainless
Hub Style Type A (Hubless); Type B (Hub One Side)
View Details
19T, 25P Sprocket - 1929 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
Heavy Duty Extended Pitch Sprocket Idlers - AG2427 - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9270 inch (23.55 mm)
View Details