U.S. Tsubaki Power Transmission, LLC No. 40 - 1/2" Pitch - Stainless Steel Sprockets 40B28SS

Description
No. 40, B Style, .625" plain bore SS All dimensions are nominal values and for reference only
Description
No. 40, B Style, .625" plain bore SS All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 40 - 1/2
Wheeling, IL, United States
No. 40 - 1/2" Pitch - Stainless Steel Sprockets
40B28SS
No. 40 - 1/2" Pitch - Stainless Steel Sprockets 40B28SS
No. 40, B Style, .625" plain bore SS All dimensions are nominal values and for reference only

No. 40, B Style, .625" plain bore SS
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 40B28SS
Product Name No. 40 - 1/2" Pitch - Stainless Steel Sprockets
Pitch 41 (1/2"); 40 (1/2")
Material Steel - Stainless
Hub Style Type B (Hub One Side)
Number of Teeth 28
Bore 2.25 inch (57.15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

24 Teeth, 0.3125
Specs
Pitch 0.286 (SIZE 18)
Material Plastic; Plastic
Number of Teeth 24
View Details
Stock Sprockets No.240 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 240 (3")
Hub Style Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 10 to 60
View Details
No. 100 - 1 1/4
Specs
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
View Details
10T 25P Sprocket w/ Hub - 2371 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type B (Hub One Side)
View Details