U.S. Tsubaki Power Transmission, LLC No. 40 - 1/2" Pitch - Stainless Steel Sprockets 40B20SS

Description
No. 40, B Style, .625" plain bore SS All dimensions are nominal values and for reference only
Description
No. 40, B Style, .625" plain bore SS All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 40 - 1/2
Wheeling, IL, United States
No. 40 - 1/2" Pitch - Stainless Steel Sprockets
40B20SS
No. 40 - 1/2" Pitch - Stainless Steel Sprockets 40B20SS
No. 40, B Style, .625" plain bore SS All dimensions are nominal values and for reference only

No. 40, B Style, .625" plain bore SS
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 40B20SS
Product Name No. 40 - 1/2" Pitch - Stainless Steel Sprockets
Pitch 41 (1/2"); 40 (1/2")
Material Steel - Stainless
Hub Style Type B (Hub One Side)
Number of Teeth 20
Bore 1.88 inch (47.62 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1227 Pitch, 12 Teeth, 1/4
Specs
Pitch Subminiature (<0.1475")
Material Plastic; Acetal Resin, Black
Number of Teeth 12
View Details
Stock Sprockets No.140-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 140 (1 3/4")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 13 to 60
View Details
Sprockets - CS3502 - Fenner Drives
Fenner Drives
Specs
Pitch 2.28
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details
No. 140 - 1 3/4
Specs
Pitch 140 (1 3/4")
Hub Style Type B (Hub One Side)
Number of Teeth 16
View Details