U.S. Tsubaki Power Transmission, LLC Bronze Bushed Sprocket Idlers for Use with All Steel Tighteners 40B19T

Description
You need Adjustable Idler Sprockets to: Obtain proper chain tension when neither driving nor driven shaft is adjustable, and to take up slack chain developed through normal chain wear Guide chain around an obstruction Prevent whipping action in theslackspan of chain transmitting an uneven load Bring about greater chain wrap around a small sprocket, particularly if it is the lower sprocket in a vertical drive Provide for reversed direction of rotation of a sprocket in contact with the outside of the chain. Idler sprockets should not rotate at greater speeds than are allowable for drive sprockets of the same size. They should be mounted in contact with the slack span of chain. Mount them on the outside of the chain when the arc of chain wrap on the smaller sprocket would otherwise be less than 120°. It is advisable that idler sprockets have at least three teeth in mesh with the chain. Inside mounted idlers usually account for quieter operation, especially if centers are short and speed is moderately high. Machined steel sprockets Hardened teeth Hardened & ground steel journals Oil-impregnated sintered bronze bushings NOTE: Idler rpm should not exceed 2500 and radial loading should be less than 50 pounds.
Description
You need Adjustable Idler Sprockets to: Obtain proper chain tension when neither driving nor driven shaft is adjustable, and to take up slack chain developed through normal chain wear Guide chain around an obstruction Prevent whipping action in theslackspan of chain transmitting an uneven load Bring about greater chain wrap around a small sprocket, particularly if it is the lower sprocket in a vertical drive Provide for reversed direction of rotation of a sprocket in contact with the outside of the chain. Idler sprockets should not rotate at greater speeds than are allowable for drive sprockets of the same size. They should be mounted in contact with the slack span of chain. Mount them on the outside of the chain when the arc of chain wrap on the smaller sprocket would otherwise be less than 120°. It is advisable that idler sprockets have at least three teeth in mesh with the chain. Inside mounted idlers usually account for quieter operation, especially if centers are short and speed is moderately high. Machined steel sprockets Hardened teeth Hardened & ground steel journals Oil-impregnated sintered bronze bushings NOTE: Idler rpm should not exceed 2500 and radial loading should be less than 50 pounds.

Suppliers

Company
Product
Description
Supplier Links
Bronze Bushed Sprocket Idlers for Use with All Steel Tighteners - 40B19T - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Bronze Bushed Sprocket Idlers for Use with All Steel Tighteners
40B19T
Bronze Bushed Sprocket Idlers for Use with All Steel Tighteners 40B19T
You need Adjustable Idler Sprockets to: Obtain proper chain tension when neither driving nor driven shaft is adjustable, and to take up slack chain developed through normal chain wear Guide chain around an obstruction Prevent whipping action in theslackspan of chain transmitting an uneven load Bring about greater chain wrap around a small sprocket, particularly if it is the lower sprocket in a vertical drive Provide for reversed direction of rotation of a sprocket in contact with the outside of the chain. Idler sprockets should not rotate at greater speeds than are allowable for drive sprockets of the same size. They should be mounted in contact with the slack span of chain. Mount them on the outside of the chain when the arc of chain wrap on the smaller sprocket would otherwise be less than 120°. It is advisable that idler sprockets have at least three teeth in mesh with the chain. Inside mounted idlers usually account for quieter operation, especially if centers are short and speed is moderately high. Machined steel sprockets Hardened teeth Hardened & ground steel journals Oil-impregnated sintered bronze bushings NOTE: Idler rpm should not exceed 2500 and radial loading should be less than 50 pounds.

You need Adjustable Idler Sprockets to:

  • Obtain proper chain tension when neither driving nor driven shaft is adjustable, and to take up slack chain developed through normal chain wear
  • Guide chain around an obstruction
  • Prevent whipping action in theslackspan of chain transmitting an uneven load
  • Bring about greater chain wrap around a small sprocket, particularly if it is the lower sprocket in a vertical drive
  • Provide for reversed direction of rotation of a sprocket in contact with the outside of the chain.

Idler sprockets should not rotate at greater speeds than are allowable for drive sprockets of the same size. They should be mounted in contact with the slack span of chain. Mount them on the outside of the chain when the arc of chain wrap on the smaller sprocket would otherwise be less than 120°.
It is advisable that idler sprockets have at least three teeth in mesh with the chain. Inside mounted idlers usually account for quieter operation, especially if centers are short and speed is moderately high.

  • Machined steel sprockets
  • Hardened teeth
  • Hardened & ground steel journals
  • Oil-impregnated sintered bronze bushings

NOTE: Idler rpm should not exceed 2500 and radial loading should be less than 50 pounds.

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 40B19T
Product Name Bronze Bushed Sprocket Idlers for Use with All Steel Tighteners
Pitch 40 (1/2")
Material Steel - Hardened
Number of Teeth 19
Bore 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25 (#25) Pitch, 11 Teeth, 0.2505
Specs
Pitch 25 (1/4")
Material Plastic; Nylon With Fiberglass
Number of Teeth 11
View Details
Taper Bore Sprockets No.80-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 13 to 95
View Details
LSB Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
15T, 25P Sprocket w/Hub - 2372 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type B (Hub One Side)
View Details