U.S. Tsubaki Power Transmission, LLC No. 40 - 1/2" Pitch - Stainless Steel Sprockets 40B18SS

Description
No. 40, B Style, .625" plain bore SS All dimensions are nominal values and for reference only
Description
No. 40, B Style, .625" plain bore SS All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 40 - 1/2
Wheeling, IL, United States
No. 40 - 1/2" Pitch - Stainless Steel Sprockets
40B18SS
No. 40 - 1/2" Pitch - Stainless Steel Sprockets 40B18SS
No. 40, B Style, .625" plain bore SS All dimensions are nominal values and for reference only

No. 40, B Style, .625" plain bore SS
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 40B18SS
Product Name No. 40 - 1/2" Pitch - Stainless Steel Sprockets
Pitch 41 (1/2"); 40 (1/2")
Material Steel - Stainless
Hub Style Type B (Hub One Side)
Number of Teeth 18
Bore 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

32 Teeth, 0.1875
Specs
Pitch 0.167 (SIZE 21)
Material Plastic; Plastic
Number of Teeth 32
View Details
Stock Sprockets No.60 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 60 (3/4")
Hub Style Type A (Hubless); Type B (Hub One Side)
Number of Teeth 8 to 112
View Details
19T, 25P Sprocket - 1929 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
Heavy Duty Extended Pitch Sprocket Idlers - AG2438-1AF - Aetna Bearing Company
Specs
Number of Teeth 11
Bore 0.6430 inch (16.33 mm)
Hub Diameter 1.03 inch (26.19 mm)
View Details