U.S. Tsubaki Power Transmission, LLC No. 40 - 1/2" Pitch - Finished Bore Sprockets 40B18FP

Description
No. 40, B Style, .875" Finished Bore All dimensions are nominal values and for reference only
Description
No. 40, B Style, .875" Finished Bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 40 - 1/2
Wheeling, IL, United States
No. 40 - 1/2" Pitch - Finished Bore Sprockets
40B18FP
No. 40 - 1/2" Pitch - Finished Bore Sprockets 40B18FP
No. 40, B Style, .875" Finished Bore All dimensions are nominal values and for reference only

No. 40, B Style, .875" Finished Bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 40B18FP
Product Name No. 40 - 1/2" Pitch - Finished Bore Sprockets
Pitch 41 (1/2"); 40 (1/2")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 18
Bore 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stock Sprockets No.80 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type A (Hubless); Type B (Hub One Side)
Number of Teeth 8 to 112
View Details
0.1475 Pitch, 20 Teeth, 0.25
Specs
Pitch Miniature (0.1475")
Number of Teeth 20
Bore 0.2500 inch (6.35 mm)
View Details
Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
No. 100 - 1 1/4
Specs
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
View Details