U.S. Tsubaki Power Transmission, LLC No. 40 - 1/2" Pitch - Finished Bore Sprockets 40B15FL

Description
No. 40, B Style, .750" Finished Bore All dimensions are nominal values and for reference only
Description
No. 40, B Style, .750" Finished Bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 40 - 1/2
Wheeling, IL, United States
No. 40 - 1/2" Pitch - Finished Bore Sprockets
40B15FL
No. 40 - 1/2" Pitch - Finished Bore Sprockets 40B15FL
No. 40, B Style, .750" Finished Bore All dimensions are nominal values and for reference only

No. 40, B Style, .750" Finished Bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 40B15FL
Product Name No. 40 - 1/2" Pitch - Finished Bore Sprockets
Pitch 41 (1/2"); 40 (1/2")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 15
Bore 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Finished Bore Sprockets No.100 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 100 (1 1/4")
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw
View Details
0.1475 Pitch, Nylatron GS Roller Chain, 8 ft - A 6M 7-MT-008 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 7
View Details
Extended Pitch Sprocket Idlers - AG2419 - Aetna Bearing Company
Specs
Number of Teeth 11
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9270 inch (23.55 mm)
View Details
Sprocket Number 102 1/2 - 102 1/2A8 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 4.040 in
Hub Style Type A (Hubless)
Number of Teeth 8
View Details