U.S. Tsubaki Power Transmission, LLC TAPER-LOCK® Weld-on Hubs 120TL2

Description
U.S. Tsubaki offers the most complete line of QD® and TAPER-LOCK weld-on hubs for insertion and welding to produce “B” style sprockets, sheaves, and other applications without hub protrusion. To provide greater strength for this type of shaft-locking mechanism and to reduce heat distortion caused by welding, these hubs are dimensionally the same as our sprocket items. Special dimensional hubs are available per your specifications on a made-to-order basis. All U.S. Tsubaki hubs are made from steel bar stock (not powdered or sintered metal). The QD and TAPER-LOCK weld-on hubs listed below include appropriate tapered bores and mounting holes. TAPER-LOCK® is a registered trademark of Rockwell Automation.
Description
U.S. Tsubaki offers the most complete line of QD® and TAPER-LOCK weld-on hubs for insertion and welding to produce “B” style sprockets, sheaves, and other applications without hub protrusion. To provide greater strength for this type of shaft-locking mechanism and to reduce heat distortion caused by welding, these hubs are dimensionally the same as our sprocket items. Special dimensional hubs are available per your specifications on a made-to-order basis. All U.S. Tsubaki hubs are made from steel bar stock (not powdered or sintered metal). The QD and TAPER-LOCK weld-on hubs listed below include appropriate tapered bores and mounting holes. TAPER-LOCK® is a registered trademark of Rockwell Automation.

Suppliers

Company
Product
Description
Supplier Links
TAPER-LOCK® Weld-on Hubs - 120TL2 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
TAPER-LOCK® Weld-on Hubs
120TL2
TAPER-LOCK® Weld-on Hubs 120TL2
U.S. Tsubaki offers the most complete line of QD® and TAPER-LOCK weld-on hubs for insertion and welding to produce “B” style sprockets, sheaves, and other applications without hub protrusion. To provide greater strength for this type of shaft-locking mechanism and to reduce heat distortion caused by welding, these hubs are dimensionally the same as our sprocket items. Special dimensional hubs are available per your specifications on a made-to-order basis. All U.S. Tsubaki hubs are made from steel bar stock (not powdered or sintered metal). The QD and TAPER-LOCK weld-on hubs listed below include appropriate tapered bores and mounting holes. TAPER-LOCK® is a registered trademark of Rockwell Automation.

U.S. Tsubaki offers the most complete line of QD® and TAPER-LOCK weld-on hubs for insertion and welding to produce “B” style sprockets, sheaves, and other applications without hub protrusion. To provide greater strength for this type of shaft-locking mechanism and to reduce heat distortion caused by welding, these hubs are dimensionally the same as our sprocket items. Special dimensional hubs are available per your specifications on a made-to-order basis. All U.S. Tsubaki hubs are made from steel bar stock (not powdered or sintered metal). The QD and TAPER-LOCK weld-on hubs listed below include appropriate tapered bores and mounting holes.
TAPER-LOCK® is a registered trademark of Rockwell Automation.

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Shaft-Hub Locking Devices
Product Number 120TL2
Product Name TAPER-LOCK® Weld-on Hubs
Application External
Unlock Full Specs
to access all available technical data

Similar Products

Locking Assembly - CB12A - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 114490 Ft-lbs (155248 N-m)
Maximum Axial Load 317193 lbs (143852 kg)
View Details
Locking Bushing, max. Torque: 3449in.lb, Tightening Torque of 87 in.lb. - S21HSC-A00188984 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 1 inch (25.4 mm)
Maximum Torque 287 Ft-lbs (390 N-m)
View Details
.250
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Weld-on-Hubs -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Application Internal (Thru Bore)
Design Units Metric
Clamping Force Externally Applied
View Details