U.S. Tsubaki Power Transmission, LLC TAPER-LOCK® Weld-on Hubs 100TL2

Description
U.S. Tsubaki offers the most complete line of QD® and TAPER-LOCK weld-on hubs for insertion and welding to produce “B” style sprockets, sheaves, and other applications without hub protrusion. To provide greater strength for this type of shaft-locking mechanism and to reduce heat distortion caused by welding, these hubs are dimensionally the same as our sprocket items. Special dimensional hubs are available per your specifications on a made-to-order basis. All U.S. Tsubaki hubs are made from steel bar stock (not powdered or sintered metal). The QD and TAPER-LOCK weld-on hubs listed below include appropriate tapered bores and mounting holes. TAPER-LOCK® is a registered trademark of Rockwell Automation.
Description
U.S. Tsubaki offers the most complete line of QD® and TAPER-LOCK weld-on hubs for insertion and welding to produce “B” style sprockets, sheaves, and other applications without hub protrusion. To provide greater strength for this type of shaft-locking mechanism and to reduce heat distortion caused by welding, these hubs are dimensionally the same as our sprocket items. Special dimensional hubs are available per your specifications on a made-to-order basis. All U.S. Tsubaki hubs are made from steel bar stock (not powdered or sintered metal). The QD and TAPER-LOCK weld-on hubs listed below include appropriate tapered bores and mounting holes. TAPER-LOCK® is a registered trademark of Rockwell Automation.

Suppliers

Company
Product
Description
Supplier Links
TAPER-LOCK® Weld-on Hubs - 100TL2 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
TAPER-LOCK® Weld-on Hubs
100TL2
TAPER-LOCK® Weld-on Hubs 100TL2
U.S. Tsubaki offers the most complete line of QD® and TAPER-LOCK weld-on hubs for insertion and welding to produce “B” style sprockets, sheaves, and other applications without hub protrusion. To provide greater strength for this type of shaft-locking mechanism and to reduce heat distortion caused by welding, these hubs are dimensionally the same as our sprocket items. Special dimensional hubs are available per your specifications on a made-to-order basis. All U.S. Tsubaki hubs are made from steel bar stock (not powdered or sintered metal). The QD and TAPER-LOCK weld-on hubs listed below include appropriate tapered bores and mounting holes. TAPER-LOCK® is a registered trademark of Rockwell Automation.

U.S. Tsubaki offers the most complete line of QD® and TAPER-LOCK weld-on hubs for insertion and welding to produce “B” style sprockets, sheaves, and other applications without hub protrusion. To provide greater strength for this type of shaft-locking mechanism and to reduce heat distortion caused by welding, these hubs are dimensionally the same as our sprocket items. Special dimensional hubs are available per your specifications on a made-to-order basis. All U.S. Tsubaki hubs are made from steel bar stock (not powdered or sintered metal). The QD and TAPER-LOCK weld-on hubs listed below include appropriate tapered bores and mounting holes.
TAPER-LOCK® is a registered trademark of Rockwell Automation.

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Shaft-Hub Locking Devices
Product Number 100TL2
Product Name TAPER-LOCK® Weld-on Hubs
Application External
Unlock Full Specs
to access all available technical data

Similar Products

Locking Bushing, max. Torque: 524in.lb, Tightening Torque of 42.5 in.lb. - S21HSC-500119650 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.5000 inch (12.7 mm)
Maximum Torque 43.67 Ft-lbs (59.21 N-m)
View Details
.250
Keystone Electronics Corp.
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Keyless Shaft Locking Assembly - LD191 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design Units Metric
View Details
Locking Assembly - CB8 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 21855 Ft-lbs (29636 N-m)
Maximum Axial Load 73959 lbs (33542 kg)
View Details