TSC Auto ID Technology America Inc. TTP-225 Series Desktop Bar Code Printer TTP-323

Description
More Features, More Speed, Higher Reliability TSC is excited to introduce its first series of 2†wide thermal transfer desktop printers. The TTP-225 Series of desktop thermal transfer printers brings TSC quality, innovation, performance, reliability and value to the small footprint 2†wide printer market. The TTP-225 Series delivers premium performance for most retail, medical and office applications at an affordable price. The TTP-225 features a user friendly clamshell design with a large 5†OD center biased media capacity. Designed with no losable parts, it is the perfect size when you need a space-saving printer for 2†wide labels or tags. Simply open the cover and drop your labels into the printers spring loaded media guide. Top of form sensing by gap, black mark, or notch is standard and completely adjustable from side to side. Choose either standard 203 dpi or higher resolution 300 dpi solutions. The TTP-225 features 203 dpi resolution and print speeds up to 5 inches per second. The 300 dpi TTP-323 is ideal for 2-D barcodes, fine text and small graphics labeling. The TTP-225 is the first low cost thermal transfer compact 2†desktop printer to offer an optional LCD display to its customers. The LCD is used to present important information about print job status and setup which brings a new level of ease of use to its customers. Other outstanding features include an inexpensive internal Ethernet adapter for easy integration into network systems, cutters, label present sensor, and an optional keyboard for printing labels in stand-alone or down-time situations. Key Features Small size - space saving design Thermal Transfer Print Technology Uses industry standard ribbons and media High quality double walled clamshell design Easy media loading Head-up sensor 8MB DRAM, 4MB FLASH memory Serial and USB 2.0 connectivity standard, Ethernet optional Options include LCD display, keyboard, cutter, peel Standard industry emulations right out of the box including Eltron® and Zebra® language support Applications Retail Point-of-Sale Oil Change and Auto Service labeling Pharmacy prescription labeling Healthcare specimen labeling Healthcare patient tracking Shelf labeling Product marking Inventory and asset management Small office or home office mailing File folder labeling Wristbands
Datasheet
Description
More Features, More Speed, Higher Reliability TSC is excited to introduce its first series of 2†wide thermal transfer desktop printers. The TTP-225 Series of desktop thermal transfer printers brings TSC quality, innovation, performance, reliability and value to the small footprint 2†wide printer market. The TTP-225 Series delivers premium performance for most retail, medical and office applications at an affordable price. The TTP-225 features a user friendly clamshell design with a large 5†OD center biased media capacity. Designed with no losable parts, it is the perfect size when you need a space-saving printer for 2†wide labels or tags. Simply open the cover and drop your labels into the printers spring loaded media guide. Top of form sensing by gap, black mark, or notch is standard and completely adjustable from side to side. Choose either standard 203 dpi or higher resolution 300 dpi solutions. The TTP-225 features 203 dpi resolution and print speeds up to 5 inches per second. The 300 dpi TTP-323 is ideal for 2-D barcodes, fine text and small graphics labeling. The TTP-225 is the first low cost thermal transfer compact 2†desktop printer to offer an optional LCD display to its customers. The LCD is used to present important information about print job status and setup which brings a new level of ease of use to its customers. Other outstanding features include an inexpensive internal Ethernet adapter for easy integration into network systems, cutters, label present sensor, and an optional keyboard for printing labels in stand-alone or down-time situations. Key Features Small size - space saving design Thermal Transfer Print Technology Uses industry standard ribbons and media High quality double walled clamshell design Easy media loading Head-up sensor 8MB DRAM, 4MB FLASH memory Serial and USB 2.0 connectivity standard, Ethernet optional Options include LCD display, keyboard, cutter, peel Standard industry emulations right out of the box including Eltron® and Zebra® language support Applications Retail Point-of-Sale Oil Change and Auto Service labeling Pharmacy prescription labeling Healthcare specimen labeling Healthcare patient tracking Shelf labeling Product marking Inventory and asset management Small office or home office mailing File folder labeling Wristbands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TTP-225 Series Desktop Bar Code Printer - TTP-323 - TSC Auto ID Technology America Inc.
Pomona, CA, USA
TTP-225 Series Desktop Bar Code Printer
TTP-323
TTP-225 Series Desktop Bar Code Printer TTP-323
More Features, More Speed, Higher Reliability TSC is excited to introduce its first series of 2†wide thermal transfer desktop printers. The TTP-225 Series of desktop thermal transfer printers brings TSC quality, innovation, performance, reliability and value to the small footprint 2†wide printer market. The TTP-225 Series delivers premium performance for most retail, medical and office applications at an affordable price. The TTP-225 features a user friendly clamshell design with a large 5†OD center biased media capacity. Designed with no losable parts, it is the perfect size when you need a space-saving printer for 2†wide labels or tags. Simply open the cover and drop your labels into the printers spring loaded media guide. Top of form sensing by gap, black mark, or notch is standard and completely adjustable from side to side. Choose either standard 203 dpi or higher resolution 300 dpi solutions. The TTP-225 features 203 dpi resolution and print speeds up to 5 inches per second. The 300 dpi TTP-323 is ideal for 2-D barcodes, fine text and small graphics labeling. The TTP-225 is the first low cost thermal transfer compact 2†desktop printer to offer an optional LCD display to its customers. The LCD is used to present important information about print job status and setup which brings a new level of ease of use to its customers. Other outstanding features include an inexpensive internal Ethernet adapter for easy integration into network systems, cutters, label present sensor, and an optional keyboard for printing labels in stand-alone or down-time situations. Key Features Small size - space saving design Thermal Transfer Print Technology Uses industry standard ribbons and media High quality double walled clamshell design Easy media loading Head-up sensor 8MB DRAM, 4MB FLASH memory Serial and USB 2.0 connectivity standard, Ethernet optional Options include LCD display, keyboard, cutter, peel Standard industry emulations right out of the box including Eltron® and Zebra® language support Applications Retail Point-of-Sale Oil Change and Auto Service labeling Pharmacy prescription labeling Healthcare specimen labeling Healthcare patient tracking Shelf labeling Product marking Inventory and asset management Small office or home office mailing File folder labeling Wristbands

More Features, More Speed, Higher Reliability

TSC is excited to introduce its first series of 2†wide thermal transfer desktop printers. The TTP-225 Series of desktop thermal transfer printers brings TSC quality, innovation, performance, reliability and value to the small footprint 2†wide printer market.

The TTP-225 Series delivers premium performance for most retail, medical and office applications at an affordable price. The TTP-225 features a user friendly clamshell design with a large 5†OD center biased media capacity. Designed with no losable parts, it is the perfect size when you need a space-saving printer for 2†wide labels or tags. Simply open the cover and drop your labels into the printers spring loaded media guide. Top of form sensing by gap, black mark, or notch is standard and completely adjustable from side to side.

Choose either standard 203 dpi or higher resolution 300 dpi solutions. The TTP-225 features 203 dpi resolution and print speeds up to 5 inches per second. The 300 dpi TTP-323 is ideal for 2-D barcodes, fine text and small graphics labeling.

The TTP-225 is the first low cost thermal transfer compact 2†desktop printer to offer an optional LCD display to its customers. The LCD is used to present important information about print job status and setup which brings a new level of ease of use to its customers. Other outstanding features include an inexpensive internal Ethernet adapter for easy integration into network systems, cutters, label present sensor, and an optional keyboard for printing labels in stand-alone or down-time situations.

  • Key Features
    • Small size - space saving design
    • Thermal Transfer Print Technology
    • Uses industry standard ribbons and media
    • High quality double walled clamshell design
    • Easy media loading
    • Head-up sensor
    • 8MB DRAM, 4MB FLASH memory
    • Serial and USB 2.0 connectivity standard, Ethernet optional
    • Options include LCD display, keyboard, cutter, peel
    • Standard industry emulations right out of the box including Eltron® and Zebra® language support
  • Applications
    • Retail Point-of-Sale
    • Oil Change and Auto Service labeling
    • Pharmacy prescription labeling
    • Healthcare specimen labeling
    • Healthcare patient tracking
    • Shelf labeling
    • Product marking
    • Inventory and asset management
    • Small office or home office mailing
    • File folder labeling
    • Wristbands
Supplier's Site Datasheet

Technical Specifications

  TSC Auto ID Technology America Inc.
Product Category Barcode Printers
Product Number TTP-323
Product Name TTP-225 Series Desktop Bar Code Printer
Technology Thermal Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Laser Marking Systems -  - Isotech, Inc.
Specs
Mounting Options Panel Mount; Rack Mount; Stand-alone
Features Application Software Included
Media Handling Metals; Plastics; Electronics / Wafers; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics; Irregular / Rounded Surfaces
View Details
CO2 Laser Marker - C.0102/C.0302 - FOBA Laser Marking + Engraving (ALLTEC  Angewandte Laserlicht Technologie GmbH)
FOBA Laser Marking + Engraving (ALLTEC Angewandte Laserlicht Technologie GmbH)
Specs
Mounting Options Stand-alone
Features Programmable; Application Software Included
Media Handling Metals; Plastics; Electronics / Wafers
View Details