TSC Auto ID Technology America Inc. TTP-2410M Series Industrial Bar Code Printer TTP-246M Plus

Description
Packed With Performance At An Affordable Price TSC's new TTP-2410M die-cast aluminum label printer is designed to meet the most demanding bar-coding and identification requirements, offering more standard features than any comparable printer - at a very affordable price. The TTP-2410M boasts a print speed up to 12 ips - the fastest in the TSC product lineup - and the fastest throughput of any printer in its class. With its combination of speed and durability. the TTP-2410M is ideal for mission-critical printing applications - either on-demand or batch. TTP-2410M standard features include internal Ethernet, USB 2.0 and PS/2 keyboard connectivity, 32 MB SDRAM, 8 MB Flash memory, and an SD memory-card slot for inexpensively adding up to 4 GB of additional Flash storage. The TTP-2410M supports up to a 600-meter-long ribbon, along with a full 8.2-inch OD media roll. An optional peel-off kit includes an internal rewinder and a label peel-and-present sensor. The unit comes with a 2-year limited warranty. 300 DPI/ 600 DPI models The TTP-2410M series is available in a 300-dpi model (TTP-346M), which operates at speeds up to 8 ips and can be ordered either from the factory or as a field upgrade. An upgrade kit, which includes a printhead and firmware, takes 30 minutes to install. Also available as a factory option is a 600 dpi model (TTP-644M), which operates at speeds up to 4 ips. Both the TTP-346M and TTP-644M offer 32 MB SDRAM, 8 MB Flash memory and an SD card slot for expanded memory. High performance at an affordable price The TTP-246M Plus die-cast bar code printer is designed to meet the most demanding identification and labeling requirements - at an affordable price. It features a user-friendly 6-button display and side-load design; standard serial, parallel and USB connectivity; and optional Ethernet networking for simple integration with other devices. Optional 300 dpi capability is available either from the factory or as a field upgrade. An upgrade kit, which includes a printhead with firmware, takes 30 minutes to install. Powerful TSPL-EZ™ printer programming language The TTP-2410M is packaged with TSC's powerful TSPL-EZ™ firmware, which supports three printer languages: TSC printer language, TPLE (Translation Printer Language Eltron®), and TPLZ (Translation Printer Language Zebra®). TSPL-EZ™ features internal scalable True Type fonts, along with a BASIC interpreter with file manager for creating powerful printer-interface applications with multiple host types. Key Features Heavy duty die-cast aluminum design 300 dpi & 600 dpi resolution options 600 meter ribbon supply Large LCD display with 6-button menus 8 MB Flash and 32 MB SDRAM memory SD Flash memory expansion up to 4 GB Up to 305 mm (12â€) per sec. print speed 32 bit RISC processor Internal Ethernet standard PS/2 keyboard interface for stand-alone printing TSPL-EZ™ firmware for plug-n-play ease Powerful basic programming tools Options include: peel, present & rewind. General purpose IO connectivity, external Bluetooth module. Both knife & rotary cutter Applications Industrial-duty printing Healthcare patient safety Compliance labeling Work in process Order fulfillment Distribution Shipping/ receiving Ticketing Electronics & jewelry labeling
Datasheet
Description
Packed With Performance At An Affordable Price TSC's new TTP-2410M die-cast aluminum label printer is designed to meet the most demanding bar-coding and identification requirements, offering more standard features than any comparable printer - at a very affordable price. The TTP-2410M boasts a print speed up to 12 ips - the fastest in the TSC product lineup - and the fastest throughput of any printer in its class. With its combination of speed and durability. the TTP-2410M is ideal for mission-critical printing applications - either on-demand or batch. TTP-2410M standard features include internal Ethernet, USB 2.0 and PS/2 keyboard connectivity, 32 MB SDRAM, 8 MB Flash memory, and an SD memory-card slot for inexpensively adding up to 4 GB of additional Flash storage. The TTP-2410M supports up to a 600-meter-long ribbon, along with a full 8.2-inch OD media roll. An optional peel-off kit includes an internal rewinder and a label peel-and-present sensor. The unit comes with a 2-year limited warranty. 300 DPI/ 600 DPI models The TTP-2410M series is available in a 300-dpi model (TTP-346M), which operates at speeds up to 8 ips and can be ordered either from the factory or as a field upgrade. An upgrade kit, which includes a printhead and firmware, takes 30 minutes to install. Also available as a factory option is a 600 dpi model (TTP-644M), which operates at speeds up to 4 ips. Both the TTP-346M and TTP-644M offer 32 MB SDRAM, 8 MB Flash memory and an SD card slot for expanded memory. High performance at an affordable price The TTP-246M Plus die-cast bar code printer is designed to meet the most demanding identification and labeling requirements - at an affordable price. It features a user-friendly 6-button display and side-load design; standard serial, parallel and USB connectivity; and optional Ethernet networking for simple integration with other devices. Optional 300 dpi capability is available either from the factory or as a field upgrade. An upgrade kit, which includes a printhead with firmware, takes 30 minutes to install. Powerful TSPL-EZ™ printer programming language The TTP-2410M is packaged with TSC's powerful TSPL-EZ™ firmware, which supports three printer languages: TSC printer language, TPLE (Translation Printer Language Eltron®), and TPLZ (Translation Printer Language Zebra®). TSPL-EZ™ features internal scalable True Type fonts, along with a BASIC interpreter with file manager for creating powerful printer-interface applications with multiple host types. Key Features Heavy duty die-cast aluminum design 300 dpi & 600 dpi resolution options 600 meter ribbon supply Large LCD display with 6-button menus 8 MB Flash and 32 MB SDRAM memory SD Flash memory expansion up to 4 GB Up to 305 mm (12â€) per sec. print speed 32 bit RISC processor Internal Ethernet standard PS/2 keyboard interface for stand-alone printing TSPL-EZ™ firmware for plug-n-play ease Powerful basic programming tools Options include: peel, present & rewind. General purpose IO connectivity, external Bluetooth module. Both knife & rotary cutter Applications Industrial-duty printing Healthcare patient safety Compliance labeling Work in process Order fulfillment Distribution Shipping/ receiving Ticketing Electronics & jewelry labeling
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TTP-2410M Series Industrial Bar Code Printer - TTP-246M Plus - TSC Auto ID Technology America Inc.
Pomona, CA, USA
TTP-2410M Series Industrial Bar Code Printer
TTP-246M Plus
TTP-2410M Series Industrial Bar Code Printer TTP-246M Plus
Packed With Performance At An Affordable Price TSC's new TTP-2410M die-cast aluminum label printer is designed to meet the most demanding bar-coding and identification requirements, offering more standard features than any comparable printer - at a very affordable price. The TTP-2410M boasts a print speed up to 12 ips - the fastest in the TSC product lineup - and the fastest throughput of any printer in its class. With its combination of speed and durability. the TTP-2410M is ideal for mission-critical printing applications - either on-demand or batch. TTP-2410M standard features include internal Ethernet, USB 2.0 and PS/2 keyboard connectivity, 32 MB SDRAM, 8 MB Flash memory, and an SD memory-card slot for inexpensively adding up to 4 GB of additional Flash storage. The TTP-2410M supports up to a 600-meter-long ribbon, along with a full 8.2-inch OD media roll. An optional peel-off kit includes an internal rewinder and a label peel-and-present sensor. The unit comes with a 2-year limited warranty. 300 DPI/ 600 DPI models The TTP-2410M series is available in a 300-dpi model (TTP-346M), which operates at speeds up to 8 ips and can be ordered either from the factory or as a field upgrade. An upgrade kit, which includes a printhead and firmware, takes 30 minutes to install. Also available as a factory option is a 600 dpi model (TTP-644M), which operates at speeds up to 4 ips. Both the TTP-346M and TTP-644M offer 32 MB SDRAM, 8 MB Flash memory and an SD card slot for expanded memory. High performance at an affordable price The TTP-246M Plus die-cast bar code printer is designed to meet the most demanding identification and labeling requirements - at an affordable price. It features a user-friendly 6-button display and side-load design; standard serial, parallel and USB connectivity; and optional Ethernet networking for simple integration with other devices. Optional 300 dpi capability is available either from the factory or as a field upgrade. An upgrade kit, which includes a printhead with firmware, takes 30 minutes to install. Powerful TSPL-EZ™ printer programming language The TTP-2410M is packaged with TSC's powerful TSPL-EZ™ firmware, which supports three printer languages: TSC printer language, TPLE (Translation Printer Language Eltron®), and TPLZ (Translation Printer Language Zebra®). TSPL-EZ™ features internal scalable True Type fonts, along with a BASIC interpreter with file manager for creating powerful printer-interface applications with multiple host types. Key Features Heavy duty die-cast aluminum design 300 dpi & 600 dpi resolution options 600 meter ribbon supply Large LCD display with 6-button menus 8 MB Flash and 32 MB SDRAM memory SD Flash memory expansion up to 4 GB Up to 305 mm (12â€) per sec. print speed 32 bit RISC processor Internal Ethernet standard PS/2 keyboard interface for stand-alone printing TSPL-EZ™ firmware for plug-n-play ease Powerful basic programming tools Options include: peel, present & rewind. General purpose IO connectivity, external Bluetooth module. Both knife & rotary cutter Applications Industrial-duty printing Healthcare patient safety Compliance labeling Work in process Order fulfillment Distribution Shipping/ receiving Ticketing Electronics & jewelry labeling

Packed With Performance At An Affordable Price

TSC's new TTP-2410M die-cast aluminum label printer is designed to meet the most demanding bar-coding and identification requirements, offering more standard features than any comparable printer - at a very affordable price.

The TTP-2410M boasts a print speed up to 12 ips - the fastest in the TSC product lineup - and the fastest throughput of any printer in its class. With its combination of speed and durability. the TTP-2410M is ideal for mission-critical printing applications - either on-demand or batch.

TTP-2410M standard features include internal Ethernet, USB 2.0 and PS/2 keyboard connectivity, 32 MB SDRAM, 8 MB Flash memory, and an SD memory-card slot for inexpensively adding up to 4 GB of additional Flash storage. The TTP-2410M supports up to a 600-meter-long ribbon, along with a full 8.2-inch OD media roll. An optional peel-off kit includes an internal rewinder and a label peel-and-present sensor. The unit comes with a 2-year limited warranty.

300 DPI/ 600 DPI models

The TTP-2410M series is available in a 300-dpi model (TTP-346M), which operates at speeds up to 8 ips and can be ordered either from the factory or as a field upgrade. An upgrade kit, which includes a printhead and firmware, takes 30 minutes to install.

Also available as a factory option is a 600 dpi model (TTP-644M), which operates at speeds up to 4 ips. Both the TTP-346M and TTP-644M offer 32 MB SDRAM, 8 MB Flash memory and an SD card slot for expanded memory.

High performance at an affordable price
The TTP-246M Plus die-cast bar code printer is designed to meet the most demanding identification and labeling requirements - at an affordable price. It features a user-friendly 6-button display and side-load design; standard serial, parallel and USB connectivity; and optional Ethernet networking for simple integration with other devices.
Optional 300 dpi capability is available either from the factory or as a field upgrade. An upgrade kit, which includes a printhead with firmware, takes 30 minutes to install.

Powerful TSPL-EZ™ printer programming language

The TTP-2410M is packaged with TSC's powerful TSPL-EZ™ firmware, which supports three printer languages: TSC printer language, TPLE (Translation Printer Language Eltron®), and TPLZ (Translation Printer Language Zebra®). TSPL-EZ™ features internal scalable True Type fonts, along with a BASIC interpreter with file manager for creating powerful printer-interface applications with multiple host types.

  • Key Features
    • Heavy duty die-cast aluminum design
    • 300 dpi & 600 dpi resolution options
    • 600 meter ribbon supply
    • Large LCD display with 6-button menus
    • 8 MB Flash and 32 MB SDRAM memory
    • SD Flash memory expansion up to 4 GB
    • Up to 305 mm (12â€) per sec. print speed
    • 32 bit RISC processor
    • Internal Ethernet standard
    • PS/2 keyboard interface for stand-alone printing
    • TSPL-EZ™ firmware for plug-n-play ease
    • Powerful basic programming tools
    • Options include: peel, present & rewind. General purpose IO connectivity, external Bluetooth module. Both knife & rotary cutter
  • Applications
    • Industrial-duty printing
    • Healthcare patient safety
    • Compliance labeling
    • Work in process
    • Order fulfillment
    • Distribution
    • Shipping/ receiving
    • Ticketing
    • Electronics & jewelry labeling
Supplier's Site Datasheet

Technical Specifications

  TSC Auto ID Technology America Inc.
Product Category Barcode Printers
Product Number TTP-246M Plus
Product Name TTP-2410M Series Industrial Bar Code Printer
Technology Thermal Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Laser Marking Systems -  - Isotech, Inc.
Specs
Mounting Options Panel Mount; Rack Mount; Stand-alone
Features Application Software Included
Media Handling Metals; Plastics; Electronics / Wafers; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics; Irregular / Rounded Surfaces
View Details
CO2 Laser Marker - C.0102/C.0302 - FOBA Laser Marking + Engraving (ALLTEC  Angewandte Laserlicht Technologie GmbH)
FOBA Laser Marking + Engraving (ALLTEC Angewandte Laserlicht Technologie GmbH)
Specs
Mounting Options Stand-alone
Features Programmable; Application Software Included
Media Handling Metals; Plastics; Electronics / Wafers
View Details