TSC Auto ID Technology America Inc. HCS-200 Handheld Long-range Barcode Scanner Light Source

Description
A Rugged Handheld Scanner Offering Exceptional Price-performance The TSC™ HCS-200 handheld long-range barcode scanner features a rugged, durable design and is loaded with high-performance features, including an ARM7 32-bit high-performance processor, built-in LED scan indicator and programmable beeper, and 2048-pixel CCD array. The HCS-200 is built to last. It has no moving parts, is designed to withstand multiple five-foot drops onto concrete, and comes with a five-year warranty. The HCS-200's ultra-lightweight ergonomic design, combined with a 200-scan-per-second scan rate and 120-mm scan width, is perfect for reading multiple symbologies from long distances - efficiently and quickly. And its extremely low power consumption makes very economical to operate. Key Features Fast, efficient reading of multiple symbologies 32-bit high-performance processor Built-in LED scan indicator and programmable beeper Field-replaceable interface cable (RS-232, USB and PS/2) Resistance to multiple 1.5-meter drops onto concrete No moving parts for long-lasting service Compliance with FCC Class B, CE Class B and C-Tick Class B Low power consumption 5-year limited warranty Applications Retail Transportation Manufacturing Healthcare Logistics Entertainment & hospitality Government Postal/ parcel Custom signage
Datasheet
Description
A Rugged Handheld Scanner Offering Exceptional Price-performance The TSC™ HCS-200 handheld long-range barcode scanner features a rugged, durable design and is loaded with high-performance features, including an ARM7 32-bit high-performance processor, built-in LED scan indicator and programmable beeper, and 2048-pixel CCD array. The HCS-200 is built to last. It has no moving parts, is designed to withstand multiple five-foot drops onto concrete, and comes with a five-year warranty. The HCS-200's ultra-lightweight ergonomic design, combined with a 200-scan-per-second scan rate and 120-mm scan width, is perfect for reading multiple symbologies from long distances - efficiently and quickly. And its extremely low power consumption makes very economical to operate. Key Features Fast, efficient reading of multiple symbologies 32-bit high-performance processor Built-in LED scan indicator and programmable beeper Field-replaceable interface cable (RS-232, USB and PS/2) Resistance to multiple 1.5-meter drops onto concrete No moving parts for long-lasting service Compliance with FCC Class B, CE Class B and C-Tick Class B Low power consumption 5-year limited warranty Applications Retail Transportation Manufacturing Healthcare Logistics Entertainment & hospitality Government Postal/ parcel Custom signage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HCS-200 Handheld Long-range Barcode Scanner - Light Source - TSC Auto ID Technology America Inc.
Pomona, CA, USA
HCS-200 Handheld Long-range Barcode Scanner
Light Source
HCS-200 Handheld Long-range Barcode Scanner Light Source
A Rugged Handheld Scanner Offering Exceptional Price-performance The TSC™ HCS-200 handheld long-range barcode scanner features a rugged, durable design and is loaded with high-performance features, including an ARM7 32-bit high-performance processor, built-in LED scan indicator and programmable beeper, and 2048-pixel CCD array. The HCS-200 is built to last. It has no moving parts, is designed to withstand multiple five-foot drops onto concrete, and comes with a five-year warranty. The HCS-200's ultra-lightweight ergonomic design, combined with a 200-scan-per-second scan rate and 120-mm scan width, is perfect for reading multiple symbologies from long distances - efficiently and quickly. And its extremely low power consumption makes very economical to operate. Key Features Fast, efficient reading of multiple symbologies 32-bit high-performance processor Built-in LED scan indicator and programmable beeper Field-replaceable interface cable (RS-232, USB and PS/2) Resistance to multiple 1.5-meter drops onto concrete No moving parts for long-lasting service Compliance with FCC Class B, CE Class B and C-Tick Class B Low power consumption 5-year limited warranty Applications Retail Transportation Manufacturing Healthcare Logistics Entertainment & hospitality Government Postal/ parcel Custom signage

A Rugged Handheld Scanner Offering Exceptional Price-performance

The TSC™ HCS-200 handheld long-range barcode scanner features a rugged, durable design and is loaded with high-performance features, including an ARM7 32-bit high-performance processor, built-in LED scan indicator and programmable beeper, and 2048-pixel CCD array.

The HCS-200 is built to last. It has no moving parts, is designed to withstand multiple five-foot drops onto concrete, and comes with a five-year warranty.

The HCS-200's ultra-lightweight ergonomic design, combined with a 200-scan-per-second scan rate and 120-mm scan width, is perfect for reading multiple symbologies from long distances - efficiently and quickly. And its extremely low power consumption makes very economical to operate.

  • Key Features
    • Fast, efficient reading of multiple symbologies
    • 32-bit high-performance processor
    • Built-in LED scan indicator and programmable beeper
    • Field-replaceable interface cable (RS-232, USB and PS/2)
    • Resistance to multiple 1.5-meter drops onto concrete
    • No moving parts for long-lasting service
    • Compliance with FCC Class B, CE Class B and C-Tick Class B
    • Low power consumption
    • 5-year limited warranty
  • Applications
    • Retail
    • Transportation
    • Manufacturing
    • Healthcare
    • Logistics
    • Entertainment & hospitality
    • Government
    • Postal/ parcel
    • Custom signage
Supplier's Site Datasheet

Technical Specifications

  TSC Auto ID Technology America Inc.
Product Category Barcode Scanners
Product Number Light Source
Product Name HCS-200 Handheld Long-range Barcode Scanner
Bar Code Scanner Type Gun
Unlock Full Specs
to access all available technical data

Similar Products

CipherLab 1661H Antimicrobial Linear Bluetooth Scanner Kit, IP42, White, 3610H Bluetooth Transponder Micro USB Cable A1661C1KTUN04 - XBCS-1661H-LBK-C1 - Advantech
Specs
Symbologies Codabar; Code 128; Code 39; Code 93; EAN; Interleaved 2 of 5; Matrix 2 of 5; MSI/Plessey; Telepen; UPC
Features Memory
Resolution 3 to 5 mils (76.2 to 127 µm)
View Details