Trumeter Company, Inc. Timer Module, 24H, Spdt, 15A, Spade; Product Range Trumeter TM1S/3/120VAC/60HZ

Description
TIMER MODULE, 24H, SPDT, 15A, SPADE; Product Range:TM Series; Timer Functions:Multifunct ion; No. of Timing Ranges:-; Time Min:-; Time Max:24h; Timer Output:1 Changeover Relay; Supply Voltage Max:120VAC; Current Rating Nom:15A RoHS Compliant: Yes
Datasheet
Description
TIMER MODULE, 24H, SPDT, 15A, SPADE; Product Range:TM Series; Timer Functions:Multifunct ion; No. of Timing Ranges:-; Time Min:-; Time Max:24h; Timer Output:1 Changeover Relay; Supply Voltage Max:120VAC; Current Rating Nom:15A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timer Module, 24H, Spdt, 15A, Spade; Product Range Trumeter - 37AJ7721 - Newark, An Avnet Company
Chicago, IL, United States
Timer Module, 24H, Spdt, 15A, Spade; Product Range Trumeter
37AJ7721
Timer Module, 24H, Spdt, 15A, Spade; Product Range Trumeter 37AJ7721
TIMER MODULE, 24H, SPDT, 15A, SPADE; Product Range:TM Series; Timer Functions:Multifunct ion; No. of Timing Ranges:-; Time Min:-; Time Max:24h; Timer Output:1 Changeover Relay; Supply Voltage Max:120VAC; Current Rating Nom:15A RoHS Compliant: Yes

TIMER MODULE, 24H, SPDT, 15A, SPADE; Product Range:TM Series; Timer Functions:Multifunction; No. of Timing Ranges:-; Time Min:-; Time Max:24h; Timer Output:1 Changeover Relay; Supply Voltage Max:120VAC; Current Rating Nom:15A RoHS Compliant: Yes

Supplier's Site Datasheet
Timer/Counter - 170598095 - Radwell International
Willingboro, NJ, United States
Timer/Counter
170598095
Timer/Counter 170598095
TM SERIES, DAY TIMER ELECTROMECHANICAL, 120 VAC, 60HZ, RELAY OUTPUT, 1/4" SPADES, ELEMECH TMR W/ SYNC DRIVE, 120VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY

TM SERIES, DAY TIMER ELECTROMECHANICAL, 120 VAC, 60HZ, RELAY OUTPUT, 1/4" SPADES, ELEMECH TMR W/ SYNC DRIVE, 120VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Digital Timers Electromechanical Timers
Product Number 37AJ7721 170598095
Product Name Timer Module, 24H, Spdt, 15A, Spade; Product Range Trumeter Timer/Counter
Instrument Type Timer Timer
Unlock Full Specs
to access all available technical data

Similar Products

Universal Digital Multi-Timer - AMT12-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Time Switches - 159723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Power Supply AC
View Details
Relay, Timer, Spdt, 0.05S-10Days, 240V; Product Range Finder - 08X7293 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
2 suppliers
HK-47 AC, DC Series -  - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
Instrument Type Timer
Technology Electronic
View Details