Trumeter Company, Inc. Professional Infrared Thermometer Model 9952

Description
The Redington Model 99 line of non-contact thermometers use the latest infrared measuring technologies housed in rugged and ergonomic designs. These high performance measuring instruments feature laser sighting, backlight LCD displays, and are available with some of the highest distance to spot ratios in the industry. With ultra low power consumption and available data storage, the Model 99 line provides extended measuring reliability for a variety of applications. Features Rugged and ergonomic design Ultra low power consumption mode Backlit Dual display °C or °F selectable Laser sighting ON/OFF 9V battery included CE & RoHS Compliant Adjustable emissivity from 0.1 to 1.00 in 0.01 steps High distance to spot ratio Electronic trigger lock 10-Point Temperature Data Storage Audio Alarms Max/Min/Avg./δT Auto-Measure Tripod Mount
Datasheet
Description
The Redington Model 99 line of non-contact thermometers use the latest infrared measuring technologies housed in rugged and ergonomic designs. These high performance measuring instruments feature laser sighting, backlight LCD displays, and are available with some of the highest distance to spot ratios in the industry. With ultra low power consumption and available data storage, the Model 99 line provides extended measuring reliability for a variety of applications. Features Rugged and ergonomic design Ultra low power consumption mode Backlit Dual display °C or °F selectable Laser sighting ON/OFF 9V battery included CE & RoHS Compliant Adjustable emissivity from 0.1 to 1.00 in 0.01 steps High distance to spot ratio Electronic trigger lock 10-Point Temperature Data Storage Audio Alarms Max/Min/Avg./δT Auto-Measure Tripod Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Professional Infrared Thermometer - Model 9952 - Trumeter Company, Inc.
Deerfield Beach, FL, USA
Professional Infrared Thermometer
Model 9952
Professional Infrared Thermometer Model 9952
The Redington Model 99 line of non-contact thermometers use the latest infrared measuring technologies housed in rugged and ergonomic designs. These high performance measuring instruments feature laser sighting, backlight LCD displays, and are available with some of the highest distance to spot ratios in the industry. With ultra low power consumption and available data storage, the Model 99 line provides extended measuring reliability for a variety of applications. Features Rugged and ergonomic design Ultra low power consumption mode Backlit Dual display °C or °F selectable Laser sighting ON/OFF 9V battery included CE & RoHS Compliant Adjustable emissivity from 0.1 to 1.00 in 0.01 steps High distance to spot ratio Electronic trigger lock 10-Point Temperature Data Storage Audio Alarms Max/Min/Avg./δT Auto-Measure Tripod Mount

The Redington Model 99 line of non-contact thermometers use the latest infrared measuring technologies housed in rugged and ergonomic designs. These high performance measuring instruments feature laser sighting, backlight LCD displays, and are available with some of the highest distance to spot ratios in the industry. With ultra low power consumption and available data storage, the Model 99 line provides extended measuring reliability for a
variety of applications.

Features

  • Rugged and ergonomic design
  • Ultra low power consumption mode
  • Backlit Dual display
  • °C or °F selectable
  • Laser sighting ON/OFF
  • 9V battery included
  • CE & RoHS Compliant
  • Adjustable emissivity from 0.1 to 1.00 in 0.01 steps
  • High distance to spot ratio
  • Electronic trigger lock
  • 10-Point Temperature Data Storage
  • Audio Alarms
  • Max/Min/Avg./ΔT
  • Auto-Measure
  • Tripod Mount
Supplier's Site Datasheet

Technical Specifications

  Trumeter Company, Inc.
Product Category Industrial Thermometers
Product Number Model 9952
Product Name Professional Infrared Thermometer
Thermometer Type Other; Thermal Pyrometer / Detector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Thermometer - SensyTemp - TSC400 - ABB Measurement & Analytics
Specs
Display / Scale Characteristics Celsius/Centigrade
Range -196 to 1200 C (-321 to 2192 F)
View Details
Robust Miniature Pyrometer - thermoMETER SE-SF15 - Micro-Epsilon Group
Specs
Range -40 to 1100 C (-40 to 2012 F)
View Details
UT309E Advanced Industrial Infrared Thermometer - UT309E - Uni-Trend US
Specs
Thermometer Type Thermal Pyrometer / Detector
Range -35 to ? C (-31 to ? F)
View Details