Trumeter Company, Inc. Meters APM-TEMP-ANO

Description
Temperature (RTD, Type B, E, J, K, N, R, S, T) LCD - Tri Color Characters, Backlight Display Panel Mount
Request a Quote Datasheet
Description
Temperature (RTD, Type B, E, J, K, N, R, S, T) LCD - Tri Color Characters, Backlight Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5737-APM-TEMP-ANO-ND - DigiKey
Thief River Falls, MN, United States
Temperature (RTD, Type B, E, J, K, N, R, S, T) LCD - Tri Color Characters, Backlight Display Panel Mount

Temperature (RTD, Type B, E, J, K, N, R, S, T) LCD - Tri Color Characters, Backlight Display Panel Mount

Buy Now Datasheet
Temp Meter, 4Digit, 12Mm, Negative Lcd; No. Of Digits / Alpha Trumeter - 15AJ5695 - Newark, An Avnet Company
Chicago, IL, United States
Temp Meter, 4Digit, 12Mm, Negative Lcd; No. Of Digits / Alpha Trumeter
15AJ5695
Temp Meter, 4Digit, 12Mm, Negative Lcd; No. Of Digits / Alpha Trumeter 15AJ5695
TEMP METER, 4DIGIT, 12MM, NEGATIVE LCD; No. of Digits / Alpha:4; Meter Function:Temperature ; Meter Range:-; Digit Height:12mm; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Supply Voltage Min:12V; Supply Voltage Max:24V RoHS Compliant: Yes

TEMP METER, 4DIGIT, 12MM, NEGATIVE LCD; No. of Digits / Alpha:4; Meter Function:Temperature; Meter Range:-; Digit Height:12mm; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Supply Voltage Min:12V; Supply Voltage Max:24V RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Meters - APM-TEMP-ANO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
APM-TEMP-ANO
Panel Meters APM-TEMP-ANO
Temperature Meter LCD - Tri Color Characters, Backlight Display Panel Mount

Temperature Meter LCD - Tri Color Characters, Backlight Display Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 5737-APM-TEMP-ANO-ND 15AJ5695 APM-TEMP-ANO
Product Name Meters Temp Meter, 4Digit, 12Mm, Negative Lcd; No. Of Digits / Alpha Trumeter Panel Meters
Outputs Analog, Digital (2)
Display Technology LCD LCD
Display Colors Multi
Input Type Temperature Temperature; Temperature
Width 68 mm (2.68 inch)
Unlock Full Specs
to access all available technical data

Similar Products

 - Digital Panel Meters for Resistance in Ohms (Ohmmeter), L20000R1 - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details
Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
Multi Function Panel Meters - 7966907 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature; Current, potentiometer signals, resistance, temperature, voltage
Width 91.5 mm (3.6 inch)
View Details