Trumeter Company, Inc. Meters APM-SHUNT-APO

Description
Current (Ammeter) LCD - Black Characters, Tri Color Backlight Display Panel Mount
Request a Quote Datasheet
Description
Current (Ammeter) LCD - Black Characters, Tri Color Backlight Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5737-APM-SHUNT-APO-ND - DigiKey
Thief River Falls, MN, United States
Current (Ammeter) LCD - Black Characters, Tri Color Backlight Display Panel Mount

Current (Ammeter) LCD - Black Characters, Tri Color Backlight Display Panel Mount

Buy Now Datasheet
Shunt Meter, Positive Lcd W/ O/p, 12-24V; No. Of Digits / Alpha Trumeter - 71Y7055 - Newark, An Avnet Company
Chicago, IL, United States
Shunt Meter, Positive Lcd W/ O/p, 12-24V; No. Of Digits / Alpha Trumeter
71Y7055
Shunt Meter, Positive Lcd W/ O/p, 12-24V; No. Of Digits / Alpha Trumeter 71Y7055
SHUNT METER, POSITIVE LCD W/ O/P, 12-24V; No. of Digits / Alpha:4; Meter Function:DC Current; Meter Range:0V to 1V; Digit Height:12mm; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Supply Voltage Min:12VDC RoHS Compliant: Yes

SHUNT METER, POSITIVE LCD W/ O/P, 12-24V; No. of Digits / Alpha:4; Meter Function:DC Current; Meter Range:0V to 1V; Digit Height:12mm; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Supply Voltage Min:12VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Meters - APM-SHUNT-APO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
APM-SHUNT-APO
Panel Meters APM-SHUNT-APO
Ammeter LCD - Black Characters, Tri Color Backlight Display Panel Mount

Ammeter LCD - Black Characters, Tri Color Backlight Display Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 5737-APM-SHUNT-APO-ND 71Y7055 APM-SHUNT-APO
Product Name Meters Shunt Meter, Positive Lcd W/ O/p, 12-24V; No. Of Digits / Alpha Trumeter Panel Meters
Outputs Analog (2), Digital (2)
Display Technology LCD LCD
Voltage Range 0.0 to 1 volts 0.0 to 1 volts 12 to 24 volts
Input Type DC Voltage DC Current; DC Current
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Display Technology LED
Voltage Range 0.0 to 200 volts
Frequency Range 50 to 60 Hz
View Details
Meters - PCE-ND30 - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LCD - Green Characters, Backlight
View Details
2 suppliers
Plug & Play Smart Digital Panel Mount Load Cell Meter - DPM-3 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 7.0
Display Technology LED
View Details