Trumeter Company, Inc. Power Meter, 1&3-Ph, Positive Lcd, 240V; No. Of Phases Trumeter APM-PWR-APO

Description
POWER METER, 1&3-PH, POSITIVE LCD, 240V; No. of Phases:Single Phase, Three Phase; Supply Voltage:100VAC to 240VAC; Energy Meter Mounting:Panel; Product Range:APM Series RoHS Compliant: Yes
Description
POWER METER, 1&3-PH, POSITIVE LCD, 240V; No. of Phases:Single Phase, Three Phase; Supply Voltage:100VAC to 240VAC; Energy Meter Mounting:Panel; Product Range:APM Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Meter, 1&3-Ph, Positive Lcd, 240V; No. Of Phases Trumeter - 40AH1874 - Newark, An Avnet Company
Chicago, IL, United States
Power Meter, 1&3-Ph, Positive Lcd, 240V; No. Of Phases Trumeter
40AH1874
Power Meter, 1&3-Ph, Positive Lcd, 240V; No. Of Phases Trumeter 40AH1874
POWER METER, 1&3-PH, POSITIVE LCD, 240V; No. of Phases:Single Phase, Three Phase; Supply Voltage:100VAC to 240VAC; Energy Meter Mounting:Panel; Product Range:APM Series RoHS Compliant: Yes

POWER METER, 1&3-PH, POSITIVE LCD, 240V; No. of Phases:Single Phase, Three Phase; Supply Voltage:100VAC to 240VAC; Energy Meter Mounting:Panel; Product Range:APM Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Energy Meters and Optical Power Meters
Product Number 40AH1874
Product Name Power Meter, 1&3-Ph, Positive Lcd, 240V; No. Of Phases Trumeter
Optical Meter Type Energy
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Optical Power & Meter, Benchtop, Dual Channel - 2938-R - Newport MKS
Specs
Optical Meter Type Power
Operating Temperature 5 to 40 C (41 to 104 F)
Display type LCD
View Details
Optical Power Meter - F-712.PM1 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Optical Meter Type Power
Wavelength Range 400 to 1550 nm (4000 to 15500 Å)
Operating Temperature 5 to 40 C (41 to 104 F)
View Details