Current (Ammeter) LCD - Black Characters, Tri Color Backlight Display Panel Mount
0-200UA, 20 POINT LINEARIZATION,
PANEL METER, 4DIGIT, 200UA, POSTIVE LCD; No. of Digits / Alpha:4; Meter Function:DC Current; Meter Range:0µA to 200µA; Digit Height:12mm; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Supply Voltage Min:12VDC RoHS Compliant: Yes
Ammeter LCD - Black Characters, Tri Color Backlight Display Panel Mount
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | 5737-APM-MICRO-APO-ND | APM-MICRO-APO | 31AJ4296 | APM-MICRO-APO |
| Product Name | Meters | Meters | Panel Meter, 4Digit, 200Ua, Postive Lcd; No. Of Digits / Alpha Trumeter | Panel Meters |
| Outputs | Analog, Digital (2) | |||
| Display Technology | LCD | LCD | ||
| Width | 68.07 mm (2.68 inch) | |||
| Height | 68.07 mm (2.68 inch) | |||
| Operating Temperature | 14 to 140 F (-10 to 60 C) | 14 to 140 F (-10 to 60 C) |