Trumeter Company, Inc. Meters APM-MAX-M23-PU-4B

Description
Process Meter LCD - Black Characters, Quad Color Backlight Display Panel Mount
Request a Quote Datasheet
Description
Process Meter LCD - Black Characters, Quad Color Backlight Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5737-APM-MAX-M23-PU-4B-ND - DigiKey
Thief River Falls, MN, United States
Process Meter LCD - Black Characters, Quad Color Backlight Display Panel Mount

Process Meter LCD - Black Characters, Quad Color Backlight Display Panel Mount

Buy Now Datasheet
Panel Meter, 4Digit, Process/shunt, 240V; No. Of Digits / Alpha Trumeter - 40AH1871 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 4Digit, Process/shunt, 240V; No. Of Digits / Alpha Trumeter
40AH1871
Panel Meter, 4Digit, Process/shunt, 240V; No. Of Digits / Alpha Trumeter 40AH1871
PANEL METER, 4DIGIT, PROCESS/SHUNT, 240V; No. of Digits / Alpha:4; Meter Function:Process / Shunt; Meter Range:0VDC to 10VDC, 0mVDC to 500mVDC, 0mA to 50mA, 0A to 5A, 0Hz to 400Hz; Digit Height:14.5mm; Panel Cutout Height:68mm RoHS Compliant: Yes

PANEL METER, 4DIGIT, PROCESS/SHUNT, 240V; No. of Digits / Alpha:4; Meter Function:Process / Shunt; Meter Range:0VDC to 10VDC, 0mVDC to 500mVDC, 0mA to 50mA, 0A to 5A, 0Hz to 400Hz; Digit Height:14.5mm; Panel Cutout Height:68mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number 5737-APM-MAX-M23-PU-4B-ND 40AH1871
Product Name Meters Panel Meter, 4Digit, Process/shunt, 240V; No. Of Digits / Alpha Trumeter
Outputs Analog, Digital (2)
Display Technology LCD
Voltage Range 0.0 to 10 volts 0.0 volts
Current Range 0.0 to ? amps
Frequency Range ? to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

830XS1 Digital Indicator | Panel-mount Housing 96 x 48 mm | Intrinsically Safe Optional - 830XS1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
 - Digital Panel Meter for Load Cell, Strain Gauge & Microvolt - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details