Trumeter Company, Inc. Ac/dc Amp Meter, 12Vac/dc To 24Vac/dc; No. Of Digits / Alpha Trumeter APM-AMP-APN

Description
AC/DC AMP METER, 12VAC/DC TO 24VAC/DC; No. of Digits / Alpha:4; Meter Function:AC Current / DC Current; Meter Range:0A to 5A; Digit Height:12mm; Panel Cutout Height:68.072mm; Panel Cutout Width:68.072mm; Supply Voltage Min:12V RoHS Compliant: Yes
Datasheet
Description
AC/DC AMP METER, 12VAC/DC TO 24VAC/DC; No. of Digits / Alpha:4; Meter Function:AC Current / DC Current; Meter Range:0A to 5A; Digit Height:12mm; Panel Cutout Height:68.072mm; Panel Cutout Width:68.072mm; Supply Voltage Min:12V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac/dc Amp Meter, 12Vac/dc To 24Vac/dc; No. Of Digits / Alpha Trumeter - 51X2404 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Amp Meter, 12Vac/dc To 24Vac/dc; No. Of Digits / Alpha Trumeter
51X2404
Ac/dc Amp Meter, 12Vac/dc To 24Vac/dc; No. Of Digits / Alpha Trumeter 51X2404
AC/DC AMP METER, 12VAC/DC TO 24VAC/DC; No. of Digits / Alpha:4; Meter Function:AC Current / DC Current; Meter Range:0A to 5A; Digit Height:12mm; Panel Cutout Height:68.072mm; Panel Cutout Width:68.072mm; Supply Voltage Min:12V RoHS Compliant: Yes

AC/DC AMP METER, 12VAC/DC TO 24VAC/DC; No. of Digits / Alpha:4; Meter Function:AC Current / DC Current; Meter Range:0A to 5A; Digit Height:12mm; Panel Cutout Height:68.072mm; Panel Cutout Width:68.072mm; Supply Voltage Min:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 51X2404
Product Name Ac/dc Amp Meter, 12Vac/dc To 24Vac/dc; No. Of Digits / Alpha Trumeter
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details