The 7954 is a programmable DIN rail-mounted time relay with 8 operating modes, featuring a 3-digit LCD display and an 8A Form C SPDT relay output. It supports a timing range of 0.1 seconds to 999 hours and accepts universal input voltage from 24 to 240V AC/DC. The device is 17.5mm wide, includes a keylock feature to prevent tampering, and is certified to UL, cUL, and CE standards. Timing settings are retained during power loss, but the current timing resets when power is restored.
TIMEDELAY RLY, SPDT, 0.1S-999HR/DIN RAIL; Contact Voltage VDC:-; Time Min:0.1s; Time Max:999h; Product Range:795X Series; Contact Configuration:SPDT; Contact Current:8A; Relay Mounting:DIN Rail; Contact Voltage VAC:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 37AJ7742 |
| Product Name | Timedelay Rly, Spdt, 0.1S-999Hr/din Rail; Contact Voltage Vdc Trumeter |
| Mounting | DIN; DIN Rail |