Time Counter (Hour Meter) 85 ~ 265VAC, 10 ~ 26VDC DIN Rail
Time Counter (Hour Meter) 85 ~ 265VAC, 10 ~ 26VDC DIN Rail
6 DIGIT LCD 1 PRESET COUNTER/TIM
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | 5737-7932-ND | 7932 | 7932 |
| Product Name | Counters, Hour Meters | Panel Meters - Counters, Hour Meters | Panel Meters - Counters, Hour Meters |
| Display Technology | LCD | ||
| Width | 45 mm (1.77 inch) | ||
| Height | 45 mm (1.77 inch) |