Trumeter Company, Inc. Counters, Hour Meters 7511HV

Description
Timer 10 ~ 240VAC, 5 ~ 110VDC Panel Mount
Request a Quote Datasheet
Description
Timer 10 ~ 240VAC, 5 ~ 110VDC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Hour Meters - 5737-7511HV-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
5737-7511HV-ND
Counters, Hour Meters 5737-7511HV-ND
Timer 10 ~ 240VAC, 5 ~ 110VDC Panel Mount

Timer 10 ~ 240VAC, 5 ~ 110VDC Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - 7511HV - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
7511HV
Panel Meters - Counters, Hour Meters 7511HV
DUAL MODE TIMER 10-110VDC/10-240

DUAL MODE TIMER 10-110VDC/10-240

Supplier's Site Datasheet
Panel Meters - Counters, Hour Meters - 7511HV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
7511HV
Panel Meters - Counters, Hour Meters 7511HV
Timer 10 ~ 240VAC, 5 ~ 110VDC Panel Mount

Timer 10 ~ 240VAC, 5 ~ 110VDC Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 5737-7511HV-ND 7511HV 7511HV
Product Name Counters, Hour Meters Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Display Technology LCD
Width 45 mm (1.77 inch)
Height 22.5 mm (0.8858 inch)
Unlock Full Specs
to access all available technical data

Similar Products

2 LEMO 7-p/2 BNC(F) Front Panel LAN-XI - UA-2102--022- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 2
Input Type Standardized voltage (+/- 10V)
View Details
Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details