Trumeter Company, Inc. Electronic Incremental Encoder 4T755

Description
Series 4T755 encoders are ideal for applications requiring a miniature, high precision low cost encoder. The encoder has a flexible mounting and a blind hollow shaft (10mm diameter) for mounting directly onto motor shafts etc. the Output circuit has a push/pull output as standard, signals A, B, output. Features Quadrature output Fixable by flexible mountings 10 mm blind hollow shaft Ideal replacement for mechanical counters when used in conjunction with a suitable electronic counter Operates at output frequency of up to 300 KHz
Description
Series 4T755 encoders are ideal for applications requiring a miniature, high precision low cost encoder. The encoder has a flexible mounting and a blind hollow shaft (10mm diameter) for mounting directly onto motor shafts etc. the Output circuit has a push/pull output as standard, signals A, B, output. Features Quadrature output Fixable by flexible mountings 10 mm blind hollow shaft Ideal replacement for mechanical counters when used in conjunction with a suitable electronic counter Operates at output frequency of up to 300 KHz

Suppliers

Company
Product
Description
Supplier Links
Electronic Incremental Encoder - 4T755 - Trumeter Company, Inc.
Deerfield Beach, FL, USA
Electronic Incremental Encoder
4T755
Electronic Incremental Encoder 4T755
Series 4T755 encoders are ideal for applications requiring a miniature, high precision low cost encoder. The encoder has a flexible mounting and a blind hollow shaft (10mm diameter) for mounting directly onto motor shafts etc. the Output circuit has a push/pull output as standard, signals A, B, output. Features Quadrature output Fixable by flexible mountings 10 mm blind hollow shaft Ideal replacement for mechanical counters when used in conjunction with a suitable electronic counter Operates at output frequency of up to 300 KHz

Series 4T755 encoders are ideal for applications requiring a miniature, high precision low cost encoder. The encoder has a flexible mounting and a blind hollow shaft (10mm diameter) for mounting directly onto motor shafts etc. the Output circuit has a push/pull output as standard, signals A, B, output.

Features

  • Quadrature output
  • Fixable by flexible mountings
  • 10 mm blind hollow shaft
  • Ideal replacement for mechanical counters when used in conjunction with a suitable electronic counter
  • Operates at output frequency of up to 300 KHz
Supplier's Site

Technical Specifications

  Trumeter Company, Inc.
Product Category Rotary Encoders
Product Number 4T755
Product Name Electronic Incremental Encoder
Encoder Technology Mechanical
Encoder Type Incremental
Features Hollow Shaft
Encoder Output Quadrature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Encoder Technology Magnetic
Encoder Type Absolute; Incremental
View Details
Incremental Rotary Encoder - Model 15S Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Diameter / Width 1.5 inch (38.1 mm)
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
Encoders - Industrial - 1882-1037278-ND - DigiKey
Specs
Encoder Type Incremental
Encoder Output Quadrature
Counts / Revolution 10000 (counts/revolution)
View Details
Incremental encoder: Series IEM3-1024 - Encoders Series IEM3-1024 magnetic Encoder, digital outputs 3 channels, 32 - 1024 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details