Trumeter Company, Inc. Electronic Incremental Encoder 4T725

Description
Low cost rugged encoder 10mm shaft diameter Square mount flange Quadrature output. This low cost and very rugged size 25 encoder has been designed to suit a wide variety of industrial applications. The unit has a 10mm diameter shaft. A square mounting flange is fitted as standard. A 2M cable is fitted, this enters the unit via a gland situated on the side of the unit. The Output circuit has a push/pull output as standard, signals A, B, output. Features Quadrature output Square mounting flange enables easy mounting Robust heavy duty 10 mm shaft Ideal replacement for mechanical counters when used in conjunction with a suitable electronic counter.
Description
Low cost rugged encoder 10mm shaft diameter Square mount flange Quadrature output. This low cost and very rugged size 25 encoder has been designed to suit a wide variety of industrial applications. The unit has a 10mm diameter shaft. A square mounting flange is fitted as standard. A 2M cable is fitted, this enters the unit via a gland situated on the side of the unit. The Output circuit has a push/pull output as standard, signals A, B, output. Features Quadrature output Square mounting flange enables easy mounting Robust heavy duty 10 mm shaft Ideal replacement for mechanical counters when used in conjunction with a suitable electronic counter.

Suppliers

Company
Product
Description
Supplier Links
Electronic Incremental Encoder - 4T725 - Trumeter Company, Inc.
Deerfield Beach, FL, USA
Electronic Incremental Encoder
4T725
Electronic Incremental Encoder 4T725
Low cost rugged encoder 10mm shaft diameter Square mount flange Quadrature output. This low cost and very rugged size 25 encoder has been designed to suit a wide variety of industrial applications. The unit has a 10mm diameter shaft. A square mounting flange is fitted as standard. A 2M cable is fitted, this enters the unit via a gland situated on the side of the unit. The Output circuit has a push/pull output as standard, signals A, B, output. Features Quadrature output Square mounting flange enables easy mounting Robust heavy duty 10 mm shaft Ideal replacement for mechanical counters when used in conjunction with a suitable electronic counter.

Low cost rugged encoder 10mm shaft diameter Square mount flange Quadrature output.

This low cost and very rugged size 25 encoder has been designed to suit a wide variety of industrial applications. The unit has a 10mm diameter shaft. A square mounting flange is fitted as standard. A 2M cable is fitted, this enters the unit via a gland situated on the side of the unit. The Output circuit has a push/pull output as standard, signals A, B, output.

Features

  • Quadrature output
  • Square mounting flange enables easy mounting
  • Robust heavy duty 10 mm shaft
  • Ideal replacement for mechanical counters when used in conjunction with a suitable electronic counter.
Supplier's Site

Technical Specifications

  Trumeter Company, Inc.
Product Category Rotary Encoders
Product Number 4T725
Product Name Electronic Incremental Encoder
Encoder Technology Mechanical
Encoder Type Incremental
Encoder Output Quadrature
Output Signal Current
Unlock Full Specs
to access all available technical data

Similar Products

Encoders-Brakes-Flanges > Encoders - EC - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Optical
View Details
Absolute Rotary Encoder - Model A36SB Absolute Encoder - Encoder Products Company
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Resolution 16 to ? bits
View Details
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Incremental
View Details
Encoders - Industrial - 1882-1037682-ND - DigiKey
Specs
Encoder Type Incremental
Encoder Output Quadrature
Counts / Revolution 360 (counts/revolution)
View Details