TRU Corporation Quick Change Adapter TRU-5898

Description
TRU Corporation offers Quick Change (QC) Adapters for military and commercial customers with a wide array of custom and standard RF coaxial solutions. These quick-change RF adapters are designed for use with high-power testing and monitoring equipment as well as specialty altimeters. With these adapters, on-site connector changes are accomplished simply by removing the screws from the base plate and attaching the connector style that matches the equipment you're testing. Through use of the consistent QC end, changes can be made without affecting the consistency of test results. They represent a quick and easy way to match your testers and equipment without performance-degradin g adapters. Standard mounting panel: 1.25 inch (32 mm) square.
Datasheet
Description
TRU Corporation offers Quick Change (QC) Adapters for military and commercial customers with a wide array of custom and standard RF coaxial solutions. These quick-change RF adapters are designed for use with high-power testing and monitoring equipment as well as specialty altimeters. With these adapters, on-site connector changes are accomplished simply by removing the screws from the base plate and attaching the connector style that matches the equipment you're testing. Through use of the consistent QC end, changes can be made without affecting the consistency of test results. They represent a quick and easy way to match your testers and equipment without performance-degradin g adapters. Standard mounting panel: 1.25 inch (32 mm) square.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Change Adapter - TRU-5898 - TRU Corporation
Peabody, MA, USA
Quick Change Adapter
TRU-5898
Quick Change Adapter TRU-5898
TRU Corporation offers Quick Change (QC) Adapters for military and commercial customers with a wide array of custom and standard RF coaxial solutions. These quick-change RF adapters are designed for use with high-power testing and monitoring equipment as well as specialty altimeters. With these adapters, on-site connector changes are accomplished simply by removing the screws from the base plate and attaching the connector style that matches the equipment you're testing. Through use of the consistent QC end, changes can be made without affecting the consistency of test results. They represent a quick and easy way to match your testers and equipment without performance-degradin g adapters. Standard mounting panel: 1.25 inch (32 mm) square.

TRU Corporation offers Quick Change (QC) Adapters for military and commercial customers with a wide array of custom and standard RF coaxial solutions. These quick-change RF adapters are designed for use with high-power testing and monitoring equipment as well as specialty altimeters. With these adapters, on-site connector changes are accomplished simply by removing the screws from the base plate and attaching the connector style that matches the equipment you're testing. Through use of the consistent QC end, changes can be made without affecting the consistency of test results. They represent a quick and easy way to match your testers and equipment without performance-degrading adapters.

Standard mounting panel: 1.25 inch (32 mm) square.

Datasheet

Technical Specifications

  TRU Corporation
Product Category RF and Microwave Connectors
Product Number TRU-5898
Product Name Quick Change Adapter
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1053226-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 26.500 GHz
View Details
2 suppliers
Coaxial Adapters - 554261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type QMA; SMA
Geometry Straight
View Details
Mil-C-81659 Size 9 Socket Connectors - 110237 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 500 volts
Frequency 0.000 to 0.500 GHz
View Details