TRU Corporation offers Quick Change (QC) Adapters for military and commercial customers with a wide array of custom and standard RF coaxial solutions. These quick-change RF adapters are designed for use with high-power testing and monitoring equipment as well as specialty altimeters. With these adapters, on-site connector changes are accomplished simply by removing the screws from the base plate and attaching the connector style that matches the equipment you're testing. Through use of the consistent QC end, changes can be made without affecting the consistency of test results. They represent a quick and easy way to match your testers and equipment without performance-degradin
Standard mounting panel: 1.25 inch (32 mm) square.
| TRU Corporation | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | TRU-3486 |
| Product Name | Quick Change Adapter |
| Connector Type | UHF |