TroxellUSA Power-Grip 8" Vacuum Lift 33-SCP1000

Description
Premium Contractor grade Power Grip 8" Vacuum lift. Pump line indicates a secure vacuum. Insuring safe and secure handling of stone and glass
Description
Premium Contractor grade Power Grip 8" Vacuum lift. Pump line indicates a secure vacuum. Insuring safe and secure handling of stone and glass

Suppliers

Company
Product
Description
Supplier Links
Power-Grip 8
Huntington Beach, CA, USA
Power-Grip 8" Vacuum Lift
33-SCP1000
Power-Grip 8" Vacuum Lift 33-SCP1000
Premium Contractor grade Power Grip 8" Vacuum lift. Pump line indicates a secure vacuum. Insuring safe and secure handling of stone and glass

Premium Contractor grade Power Grip 8" Vacuum lift. Pump line indicates a secure vacuum. Insuring safe and secure handling of stone and glass

Supplier's Site

Technical Specifications

  TroxellUSA
Product Category Vacuum Cups and Vacuum Pads
Product Number 33-SCP1000
Product Name Power-Grip 8" Vacuum Lift
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-40-SNA - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 40 mm (1.57 inch)
Material BR
View Details
U Series Universal Vacuum Cup - A-3150007A - ANVER Corporation
Specs
Type Standard
Diameter / Max. Size 21.84 mm (0.8600 inch)
Material Nitrile (NBR)
View Details