Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SPECIALTY FIBERS, FABRICS, AND TEXTILES
TROXELLUSA
11-C5 -- CHEESE CLOTH - 5 YARDS
TroxellUSA
Cheese Cloth - 5 Yards
11-C5
Description
Cheese Cloth - PROFESSIONAL GRADE 5 yards x 36" wide
TroxellUSA
Done
Description
Cheese Cloth - PROFESSIONAL GRADE 5 yards x 36" wide
Suppliers
Company
Product
Description
Supplier Links
TroxellUSA
Huntington Beach, CA, USA
Cheese Cloth - 5 Yards
11-C5
Cheese Cloth - 5 Yards
11-C5
Cheese Cloth - PROFESSIONAL GRADE 5 yards x 36" wide
Cheese Cloth - PROFESSIONAL GRADE 5 yards x 36" wide
Supplier's Site
Technical Specifications
TroxellUSA
Product Category
Specialty Fibers, Fabrics, and Textiles
Product Number
11-C5
Product Name
Cheese Cloth - 5 Yards
Type
Industrial Fabric
Unlock Full Specs
to access all available technical data
Similar Products
BRIM Electronics, Inc.
PTFE Fiberglass Flat Braided Lacing Tape
805 / 806 / 807
Specs
Type
Cordage / Rope; Rope or Cordage
Material
Synthetic; Fluoropolymer
Applications
Electrical
View Details
MarShield
Lead Wool Blankets
Specs
Type
Blanket or Batt; Radiation Shielding
Use Temperature
125 to 500 F (52 to 260 C)
Thickness
0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
RS Components, Ltd.
Rope
2479082
Specs
Type
Cordage / Rope; Rope or Cordage
Material
Galvanised Steel
Breaking Strength
1812.5 lbs (822 kg)
View Details
Custom Fabricating & Supplies
PTFE Coated Fabric
PTFEF
Specs
Type
Industrial Fabric
Material
Synthetic; Fluoropolymer
Use Temperature
0 to 600 F (-18 to 316 C)
View Details