TroxellUSA 7" Diameter Turbo Cup Grinding Wheel 06-TC7

Description
7" diameter diamond cup grinding wheels have multiple uses. Curved & grooved design minimizes chipping or stone. Knock down high or rough spots.
Description
7" diameter diamond cup grinding wheels have multiple uses. Curved & grooved design minimizes chipping or stone. Knock down high or rough spots.

Suppliers

Company
Product
Description
Supplier Links
7
Huntington Beach, CA, USA
7" Diameter Turbo Cup Grinding Wheel
06-TC7
7" Diameter Turbo Cup Grinding Wheel 06-TC7
7" diameter diamond cup grinding wheels have multiple uses. Curved & grooved design minimizes chipping or stone. Knock down high or rough spots.

7" diameter diamond cup grinding wheels have multiple uses. Curved & grooved design minimizes chipping or stone. Knock down high or rough spots.

Supplier's Site

Technical Specifications

  TroxellUSA
Product Category Grinding Wheels
Product Number 06-TC7
Product Name 7" Diameter Turbo Cup Grinding Wheel
Outer Diameter 7 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gemini® 57A24-R Plug - 61463622366 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 2 inch (50.8 mm)
Thickness 4 inch (102 mm)
View Details
 - 1221143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.5118 inch (13 mm)
View Details
Grinding Wheels for use on Aluminum and other Soft Metals - ALU™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 9 inch (114 to 229 mm)
Thickness 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
View Details
EB Diamond Cluster Wheel - EB4007880CLSF - CS UNITEC
Specs
Type Diamond
Outer Diameter 4 inch (102 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details