TroxellUSA 4" Turbo Cup Grinding Wheel 06-TC4

Description
4" diameter diamond cup grinding wheels have multiple uses. Curved & grooved design minimizes chipping or stone. Knock down high or rough spots.
Description
4" diameter diamond cup grinding wheels have multiple uses. Curved & grooved design minimizes chipping or stone. Knock down high or rough spots.

Suppliers

Company
Product
Description
Supplier Links
4
Huntington Beach, CA, USA
4" Turbo Cup Grinding Wheel
06-TC4
4" Turbo Cup Grinding Wheel 06-TC4
4" diameter diamond cup grinding wheels have multiple uses. Curved & grooved design minimizes chipping or stone. Knock down high or rough spots.

4" diameter diamond cup grinding wheels have multiple uses. Curved & grooved design minimizes chipping or stone. Knock down high or rough spots.

Supplier's Site

Technical Specifications

  TroxellUSA
Product Category Grinding Wheels
Product Number 06-TC4
Product Name 4" Turbo Cup Grinding Wheel
Outer Diameter 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 693545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
W208 Charger™ Point CHARGER - 61463616472 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 0.7500 inch (19.05 mm)
Thickness 2 inch (50.8 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741423-0-1 - Makita USA, Inc.
Specs
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Grinding Wheel Vitrified Diamond -  - Kunshan Xinlun Superabrasives Co., Ltd.
Kunshan Xinlun Superabrasives Co., Ltd.
Specs
Type Diamond
Bond Type Vitrified
Applications & Materials Abraded PCD, PCBN super-hard cutting tools grinding, PCBN cutting tools grinding, CVD cutting tools grinding,
View Details