TroxellUSA Makita GV7000C 7" Disc Sander 06-GV7000C

Description
Makita GV7000C 7" Disc Sander, 7.9 AMP, 2,500-4,700 RPM, Variable Speed, 5/8"-11. This Makita Tool is a variable speed polishing motor with a large trigger that allows for easy speed selection, plus the ability to lock the trigger into full speed mode. It has the Makita Quality that you expect, and will last for many years.
Description
Makita GV7000C 7" Disc Sander, 7.9 AMP, 2,500-4,700 RPM, Variable Speed, 5/8"-11. This Makita Tool is a variable speed polishing motor with a large trigger that allows for easy speed selection, plus the ability to lock the trigger into full speed mode. It has the Makita Quality that you expect, and will last for many years.

Suppliers

Company
Product
Description
Supplier Links
Makita GV7000C 7
Huntington Beach, CA, USA
Makita GV7000C 7" Disc Sander
06-GV7000C
Makita GV7000C 7" Disc Sander 06-GV7000C
Makita GV7000C 7" Disc Sander, 7.9 AMP, 2,500-4,700 RPM, Variable Speed, 5/8"-11. This Makita Tool is a variable speed polishing motor with a large trigger that allows for easy speed selection, plus the ability to lock the trigger into full speed mode. It has the Makita Quality that you expect, and will last for many years.

Makita GV7000C 7" Disc Sander, 7.9 AMP, 2,500-4,700 RPM, Variable Speed, 5/8"-11. This Makita Tool is a variable speed polishing motor with a large trigger that allows for easy speed selection, plus the ability to lock the trigger into full speed mode. It has the Makita Quality that you expect, and will last for many years.

Supplier's Site

Technical Specifications

  TroxellUSA
Product Category Sanders and Sanding Machines
Product Number 06-GV7000C
Product Name Makita GV7000C 7" Disc Sander
Type Sanders
Unlock Full Specs
to access all available technical data

Similar Products

Belt Sander -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Application / Materials Abraded Metal
Type Sanders; Contact Wheel Backed Belt Sander
Mounting Handheld
View Details
18 Volt One+ Corner Cat Finish Sander - P400 - Ryobi Technologies, Inc.
Specs
Type Sanders
Mounting Handheld
Power Source Electric Motor
View Details
Low Speed Sander/Polisher - STX3L-IMP - ATA Group
Specs
Type Sanders
Rotary Speed 3000 rpm
Power Source Air
View Details
5" PSA Random Orbit Sander - D26450 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Current 3.0 amps
View Details