Tronics Mems Gyroscope, Yaw, Lcc-30; Mems Sensor Output Tronics GYPRO3300

Description
MEMS GYROSCOPE, YAW, LCC-30; MEMS Sensor Output:Digital; Measurement Axis:Yaw; Full Scale Rate Range:± 300°/s; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:LCC; No. of Pins:30Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MEMS GYROSCOPE, YAW, LCC-30; MEMS Sensor Output:Digital; Measurement Axis:Yaw; Full Scale Rate Range:± 300°/s; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:LCC; No. of Pins:30Pins; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mems Gyroscope, Yaw, Lcc-30; Mems Sensor Output Tronics - 71AC0371 - Newark, An Avnet Company
Chicago, IL, United States
Mems Gyroscope, Yaw, Lcc-30; Mems Sensor Output Tronics
71AC0371
Mems Gyroscope, Yaw, Lcc-30; Mems Sensor Output Tronics 71AC0371
MEMS GYROSCOPE, YAW, LCC-30; MEMS Sensor Output:Digital; Measurement Axis:Yaw; Full Scale Rate Range:± 300°/s; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:LCC; No. of Pins:30Pins; Product Range:- RoHS Compliant: Yes

MEMS GYROSCOPE, YAW, LCC-30; MEMS Sensor Output:Digital; Measurement Axis:Yaw; Full Scale Rate Range:± 300°/s; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:LCC; No. of Pins:30Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 71AC0371
Product Name Mems Gyroscope, Yaw, Lcc-30; Mems Sensor Output Tronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1210LLHLX-T - 1010944-A1210LLHLX-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP451AQDQFRQ1 - 937100-TMP451AQDQFRQ1 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-WSON (2x2)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
DRV5033 2.5 to 38 V Digital Omnipolar-Switch Hall Effect Sensor - DRV5033AJQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers