Tronics Mems Gyroscope, Yaw, Lcc-30; Mems Sensor Output Tronics GYPRO2300LD

Description
MEMS GYROSCOPE, YAW, LCC-30; MEMS Sensor Output:Digital; Measurement Axis:Yaw; Full Scale Rate Range:± 300°/s; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:LCC; No. of Pins:30Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MEMS GYROSCOPE, YAW, LCC-30; MEMS Sensor Output:Digital; Measurement Axis:Yaw; Full Scale Rate Range:± 300°/s; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:LCC; No. of Pins:30Pins; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mems Gyroscope, Yaw, Lcc-30; Mems Sensor Output Tronics - 71AC0369 - Newark, An Avnet Company
Chicago, IL, United States
Mems Gyroscope, Yaw, Lcc-30; Mems Sensor Output Tronics
71AC0369
Mems Gyroscope, Yaw, Lcc-30; Mems Sensor Output Tronics 71AC0369
MEMS GYROSCOPE, YAW, LCC-30; MEMS Sensor Output:Digital; Measurement Axis:Yaw; Full Scale Rate Range:± 300°/s; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:LCC; No. of Pins:30Pins; Product Range:- RoHS Compliant: Yes

MEMS GYROSCOPE, YAW, LCC-30; MEMS Sensor Output:Digital; Measurement Axis:Yaw; Full Scale Rate Range:± 300°/s; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:LCC; No. of Pins:30Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 71AC0369
Product Name Mems Gyroscope, Yaw, Lcc-30; Mems Sensor Output Tronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 4 to 24 volts
Operating Temperature -40 to 195 C (-40 to 383 F)
View Details
Line sensors, For industry - S13131-1536 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details