Tronics Mems Gyroscope, Yaw, Lcc-30; Mems Sensor Output Tronics GYPRO2300

Description
MEMS GYROSCOPE, YAW, LCC-30; MEMS Sensor Output:Digital; Measurement Axis:Yaw; Full Scale Rate Range:± 300°/s; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:LCC; No. of Pins:30Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MEMS GYROSCOPE, YAW, LCC-30; MEMS Sensor Output:Digital; Measurement Axis:Yaw; Full Scale Rate Range:± 300°/s; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:LCC; No. of Pins:30Pins; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mems Gyroscope, Yaw, Lcc-30; Mems Sensor Output Tronics - 71AC0367 - Newark, An Avnet Company
Chicago, IL, United States
Mems Gyroscope, Yaw, Lcc-30; Mems Sensor Output Tronics
71AC0367
Mems Gyroscope, Yaw, Lcc-30; Mems Sensor Output Tronics 71AC0367
MEMS GYROSCOPE, YAW, LCC-30; MEMS Sensor Output:Digital; Measurement Axis:Yaw; Full Scale Rate Range:± 300°/s; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:LCC; No. of Pins:30Pins; Product Range:- RoHS Compliant: Yes

MEMS GYROSCOPE, YAW, LCC-30; MEMS Sensor Output:Digital; Measurement Axis:Yaw; Full Scale Rate Range:± 300°/s; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Sensor Case Style:LCC; No. of Pins:30Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 71AC0367
Product Name Mems Gyroscope, Yaw, Lcc-30; Mems Sensor Output Tronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4941-1C-HT - 1108692-TLE4941-1C-HT - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting P-SSO-2-2
View Details
2 suppliers
 - 1SC Compensated - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1106LLHLT-T - 858805-A1106LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details