The Wire Stripper, Automatic, 24-10 AWG (part number 50AJ8308) is designed for efficient wire stripping and trimming. It accommodates wire sizes ranging from 24 AWG to 10 AWG (0.5 mm to 3 mm) and features an adjustable stripping length from 5 mm to 12 mm. The tool includes a built-in side cutter for trimming wires and has a jaw safety lock for secure operation. It automatically adjusts to the correct wire gauge and senses the core wire to prevent damage, making it a precise and user-friendly option for various wiring tasks. Its compact and lightweight design enhances portability and ease of use.
WIRE STRIPPER, AUTOMATIC, 24-10AWG; Stripping Capacity AWG:24AWG to 10AWG; Stripping Capacity Metric:0.5mm to 0.3mm; For Use With:Trimming Wire; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 50AJ8308 |
| Product Name | Wire Stripper, Automatic, 24-10Awg; Stripping Capacity Awg Tronex |