TWEEZER, ANTI-MAGNETIC, CURVE/POINTED; Tweezer Type:Anti-Magnetic; Tweezer Tip Type:Curve, Pointed; Overall Length:4.65"; Tip Style:Style 7; Tweezer Body Material:Plastic Body; Tweezer Tip Material:Plastic Tip; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 76AH7812 |
| Product Name | Tweezer, Anti-Magnetic, Curve/pointed; Tweezer Type Tronex |