TWEEZER, ANTI-MAGNETIC, STRAIGHT/POINTED; Tweezer Type:Anti-Magnetic; Tweezer Tip Type:Straight, Pointed; Overall Length:4.65"; Tip Style:Style 3C; Tweezer Body Material:Plastic Body; Tweezer Tip Material:Plastic Tip; Product Range:-RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 76AH7810 |
| Product Name | Tweezer, Anti-Magnetic, Straight/pointed; Tweezer Type Tronex |