TWEEZER, ANTI-MAGNETIC, STRAIGHT/FLAT; Tweezer Type:Anti-Magnetic; Tweezer Tip Type:Straight, Flat; Overall Length:4.65"; Tip Style:Style P35; Tweezer Body Material:Plastic Body; Tweezer Tip Material:Plastic Tip; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 76AH7811 |
| Product Name | Tweezer, Anti-Magnetic, Straight/flat; Tweezer Type Tronex |