TWEEZER, PRECISION, STRAIGHT/POINTED; Tweezer Type:Precision; Tweezer Tip Type:Straight, Pointed; Overall Length:4.72"; Tip Style:Style 3; Tweezer Body Material:Stainless Steel Body; Tweezer Tip Material:Stainless Steel Tip RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 76AH8001 |
| Product Name | Tweezer, Precision, Straight/pointed; Tweezer Type Tronex |