TWEEZER, CUTTING, BENT/POINTED; Tweezer Type:Cutting; Tweezer Tip Type:Bent, Pointed; Overall Length:4.53"; Tip Style:Style 15AP; Tweezer Body Material:Carbon Steel Body; Tweezer Tip Material:Carbon Steel Tip; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 76AH7820 |
| Product Name | Tweezer, Cutting, Bent/pointed; Tweezer Type Tronex |