TWEEZER, PRECISION, STRAIGHT/POINTED; Tweezer Type:Precision; Tweezer Tip Type:Straight, Pointed; Overall Length:4.72"; Tip Style:Style 2; Tweezer Body Material:Stainless Steel Body; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 76AH7818 |
| Product Name | Tweezer, Precision, Straight/pointed; Tweezer Type Tronex |