TWEEZER, PRECISION, CURVE/POINTED; Tweezer Type:Precision; Tweezer Tip Type:Curve, Pointed; Overall Length:4.49"; Tip Style:Style 7; Tweezer Body Material:Stainless Steel Body; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 76AH7816 |
| Product Name | Tweezer, Precision, Curve/pointed; Tweezer Type Tronex |