TWEEZER, PRECISION, FLAT/POINTED; Tweezer Type:Precision; Tweezer Tip Type:Flat, Pointed; Overall Length:4.72"; Tip Style:Style 00; Tweezer Body Material:Stainless Steel Body; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 76AH7815 |
| Product Name | Tweezer, Precision, Flat/pointed; Tweezer Type Tronex |