Trombetta, Inc. Trombetta SBS-200-001 Magnetic Latching Battery Separator, 12VDC, 200A with 1/4" Male Disconnects SBS-200-001

Description
Trombetta's Battery Separator solution features a modern, integrated package that eliminates dated side saddle mounting of electronics on a standard solenoid with exposed busbars and wires. Available with Start Assist to provide a cost effective and power saving device ideal for all truck, RV, and emergency vehicle applications. Trombetta SBS-200-001 Magnetic Latching Battery Separator Category: Battery Separators Manufacturer: Trombetta Voltage Monitoring Studs: (2) M8 Studs Termination: (3) 18 Ga. wire leads with 1/4" Male Disconnects SAE J1455 Maximum Start Assist Battery Voltage Difference: 0.85VDC Minimum Start Assist Signal Voltage: 1.5VDC While the Start Assist Signal Voltage (VSS) is applied to the Start Assist Input and the difference between the battery voltages are within the Start Override Battery Difference (VSBD), the contactor will be closed to assist with vehicle starting Temperature Rating: -40°F(-40°C) to 185°F (85°C)
Request a Quote Datasheet
Description
Trombetta's Battery Separator solution features a modern, integrated package that eliminates dated side saddle mounting of electronics on a standard solenoid with exposed busbars and wires. Available with Start Assist to provide a cost effective and power saving device ideal for all truck, RV, and emergency vehicle applications. Trombetta SBS-200-001 Magnetic Latching Battery Separator Category: Battery Separators Manufacturer: Trombetta Voltage Monitoring Studs: (2) M8 Studs Termination: (3) 18 Ga. wire leads with 1/4" Male Disconnects SAE J1455 Maximum Start Assist Battery Voltage Difference: 0.85VDC Minimum Start Assist Signal Voltage: 1.5VDC While the Start Assist Signal Voltage (VSS) is applied to the Start Assist Input and the difference between the battery voltages are within the Start Override Battery Difference (VSBD), the contactor will be closed to assist with vehicle starting Temperature Rating: -40°F(-40°C) to 185°F (85°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trombetta SBS-200-001 Magnetic Latching Battery Separator, 12VDC, 200A with 1/4
Chanhassen, MN, United States
Trombetta SBS-200-001 Magnetic Latching Battery Separator, 12VDC, 200A with 1/4" Male Disconnects
80622
Trombetta SBS-200-001 Magnetic Latching Battery Separator, 12VDC, 200A with 1/4" Male Disconnects 80622
Trombetta's Battery Separator solution features a modern, integrated package that eliminates dated side saddle mounting of electronics on a standard solenoid with exposed busbars and wires. Available with Start Assist to provide a cost effective and power saving device ideal for all truck, RV, and emergency vehicle applications. Trombetta SBS-200-001 Magnetic Latching Battery Separator Category: Battery Separators Manufacturer: Trombetta Voltage Monitoring Studs: (2) M8 Studs Termination: (3) 18 Ga. wire leads with 1/4" Male Disconnects SAE J1455 Maximum Start Assist Battery Voltage Difference: 0.85VDC Minimum Start Assist Signal Voltage: 1.5VDC While the Start Assist Signal Voltage (VSS) is applied to the Start Assist Input and the difference between the battery voltages are within the Start Override Battery Difference (VSBD), the contactor will be closed to assist with vehicle starting Temperature Rating: -40°F(-40°C) to 185°F (85°C)

Trombetta's Battery Separator solution features a modern, integrated package that eliminates dated side saddle mounting of electronics on a standard solenoid with exposed busbars and wires. Available with Start Assist to provide a cost effective and power saving device ideal for all truck, RV, and emergency vehicle applications.

  • Trombetta SBS-200-001 Magnetic Latching Battery Separator
  • Category: Battery Separators
  • Manufacturer: Trombetta
  • Voltage Monitoring Studs: (2) M8 Studs
  • Termination: (3) 18 Ga. wire leads with 1/4" Male Disconnects
  • SAE J1455
  • Maximum Start Assist Battery Voltage Difference: 0.85VDC
  • Minimum Start Assist Signal Voltage: 1.5VDC
  • While the Start Assist Signal Voltage (VSS) is applied to the Start Assist Input and the difference between the battery voltages are within the Start Override Battery Difference (VSBD), the contactor will be closed to assist with vehicle starting
  • Temperature Rating: -40°F(-40°C) to 185°F (85°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Disconnect Switches
Product Number 80622
Product Name Trombetta SBS-200-001 Magnetic Latching Battery Separator, 12VDC, 200A with 1/4" Male Disconnects
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Battery Disconnect Switches - K1128117 - TE Connectivity
Specs
Current Rating 200 amps
Operating Voltage 32 volts
Poles 2P
View Details
S134 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Current Rating 250 to 300 amps
Operating Voltage 100 volts
View Details
Power Fuses Fusible Disconnect Switches - VHS -  - VICFUSE
Specs
Type Fusible
Current Rating 160 to 630 amps
Operating Voltage 690 to 1200 volts
View Details