Trombetta, Inc. Trombetta 99-0810 J1939 4-Place J1939 CAN Bus Right Angle Splitter 99-0810

Description
CAN bus splitters provide a cost-effective and space efficient way of connecting multiple devices to the J1939 CAN bus. Modules reduce cost by eliminating Y adapters and extra harnesses typically used to provide additional connections to the bus, while at the same time allowing for shorter cable runs to each device. Trombetta 99-0810 J1939 4-Place J1939 CAN Bus Right Angle Splitter Category: Power Splitters Manufacturer: Trombetta J1939 CAN bus splitters are rugged and field proven with AT/DT connectors designed to meet SAE requirements for CAN applications linking ECUs for serial data communications Effective way of connecting multiple devices to the SAE J1939 CAN bus These blocks reduce your wiring efforts by minimizing the need for spider web harnesses Reduces bus connections Environmentally sealed potting for true IP67 rating Compact, efficient design Gold-plated pins for your communication equipment Operating Temperature: -40°F (-40°C) to 125°F (85°C) Mating Bus Connectors: DT04-3P or 38172 Mating J1939 In Connector: W3P Key, 38146, 38145, 39350 Mating J1939 Out Connector: W3P-1039 Key or 38198, 38145, 39350
Request a Quote Datasheet
Description
CAN bus splitters provide a cost-effective and space efficient way of connecting multiple devices to the J1939 CAN bus. Modules reduce cost by eliminating Y adapters and extra harnesses typically used to provide additional connections to the bus, while at the same time allowing for shorter cable runs to each device. Trombetta 99-0810 J1939 4-Place J1939 CAN Bus Right Angle Splitter Category: Power Splitters Manufacturer: Trombetta J1939 CAN bus splitters are rugged and field proven with AT/DT connectors designed to meet SAE requirements for CAN applications linking ECUs for serial data communications Effective way of connecting multiple devices to the SAE J1939 CAN bus These blocks reduce your wiring efforts by minimizing the need for spider web harnesses Reduces bus connections Environmentally sealed potting for true IP67 rating Compact, efficient design Gold-plated pins for your communication equipment Operating Temperature: -40°F (-40°C) to 125°F (85°C) Mating Bus Connectors: DT04-3P or 38172 Mating J1939 In Connector: W3P Key, 38146, 38145, 39350 Mating J1939 Out Connector: W3P-1039 Key or 38198, 38145, 39350
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trombetta 99-0810 J1939 4-Place J1939 CAN Bus Right Angle Splitter - 80626 - Waytek, Inc.
Chanhassen, MN, United States
Trombetta 99-0810 J1939 4-Place J1939 CAN Bus Right Angle Splitter
80626
Trombetta 99-0810 J1939 4-Place J1939 CAN Bus Right Angle Splitter 80626
CAN bus splitters provide a cost-effective and space efficient way of connecting multiple devices to the J1939 CAN bus. Modules reduce cost by eliminating Y adapters and extra harnesses typically used to provide additional connections to the bus, while at the same time allowing for shorter cable runs to each device. Trombetta 99-0810 J1939 4-Place J1939 CAN Bus Right Angle Splitter Category: Power Splitters Manufacturer: Trombetta J1939 CAN bus splitters are rugged and field proven with AT/DT connectors designed to meet SAE requirements for CAN applications linking ECUs for serial data communications Effective way of connecting multiple devices to the SAE J1939 CAN bus These blocks reduce your wiring efforts by minimizing the need for spider web harnesses Reduces bus connections Environmentally sealed potting for true IP67 rating Compact, efficient design Gold-plated pins for your communication equipment Operating Temperature: -40°F (-40°C) to 125°F (85°C) Mating Bus Connectors: DT04-3P or 38172 Mating J1939 In Connector: W3P Key, 38146, 38145, 39350 Mating J1939 Out Connector: W3P-1039 Key or 38198, 38145, 39350

CAN bus splitters provide a cost-effective and space efficient way of connecting multiple devices to the J1939 CAN bus. Modules reduce cost by eliminating Y adapters and extra harnesses typically used to provide additional connections to the bus, while at the same time allowing for shorter cable runs to each device.

  • Trombetta 99-0810 J1939 4-Place J1939 CAN Bus Right Angle Splitter
  • Category: Power Splitters
  • Manufacturer: Trombetta
  • J1939 CAN bus splitters are rugged and field proven with AT/DT connectors designed to meet SAE requirements for CAN applications linking ECUs for serial data communications
  • Effective way of connecting multiple devices to the SAE J1939 CAN bus
  • These blocks reduce your wiring efforts by minimizing the need for spider web harnesses
  • Reduces bus connections
  • Environmentally sealed potting for true IP67 rating
  • Compact, efficient design
  • Gold-plated pins for your communication equipment
  • Operating Temperature: -40°F (-40°C) to 125°F (85°C)
  • Mating Bus Connectors: DT04-3P or 38172
  • Mating J1939 In Connector: W3P Key, 38146, 38145, 39350
  • Mating J1939 Out Connector: W3P-1039 Key or 38198, 38145, 39350
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Terminal Blocks
Product Number 80626
Product Name Trombetta 99-0810 J1939 4-Place J1939 CAN Bus Right Angle Splitter
Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Fuse terminal block - 2002-1611/1000-836 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details