Trombetta, Inc. Trombetta 99-0780, 24 Position Sealed Power Bus Splitter, 100A 99-0780

Description
This module eliminates corroded connection points and the potential for intermittent connections on the bus bar. All integrated connections mate with Deutsch sealed automotive connectors to provide up to 60A or 100A bus connection points. The Trombetta family of sealed bus bars have an operating temperature range of 40°F (-40°C) to 257°F (125°C) and are made for extreme-duty conditions. Trombetta 99-0780, 24 Position Sealed Power Bus Splitter Category: Busbars Manufacturer: Trombetta Combine 24 power or ground circuits into one sealed high-current connection Fully sealed splitter reduces wiring labor and never corrodes like open screw bus bars Each circuit is capable of up to 13A Mating Connections: DT06-12SA or Amphenol # 38180 Mating Connections: DTHD06 1-4S or Amphenol # 39904
Request a Quote Datasheet
Description
This module eliminates corroded connection points and the potential for intermittent connections on the bus bar. All integrated connections mate with Deutsch sealed automotive connectors to provide up to 60A or 100A bus connection points. The Trombetta family of sealed bus bars have an operating temperature range of 40°F (-40°C) to 257°F (125°C) and are made for extreme-duty conditions. Trombetta 99-0780, 24 Position Sealed Power Bus Splitter Category: Busbars Manufacturer: Trombetta Combine 24 power or ground circuits into one sealed high-current connection Fully sealed splitter reduces wiring labor and never corrodes like open screw bus bars Each circuit is capable of up to 13A Mating Connections: DT06-12SA or Amphenol # 38180 Mating Connections: DTHD06 1-4S or Amphenol # 39904
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trombetta 99-0780, 24 Position Sealed Power Bus Splitter, 100A - 80615 - Waytek, Inc.
Chanhassen, MN, United States
Trombetta 99-0780, 24 Position Sealed Power Bus Splitter, 100A
80615
Trombetta 99-0780, 24 Position Sealed Power Bus Splitter, 100A 80615
This module eliminates corroded connection points and the potential for intermittent connections on the bus bar. All integrated connections mate with Deutsch sealed automotive connectors to provide up to 60A or 100A bus connection points. The Trombetta family of sealed bus bars have an operating temperature range of 40°F (-40°C) to 257°F (125°C) and are made for extreme-duty conditions. Trombetta 99-0780, 24 Position Sealed Power Bus Splitter Category: Busbars Manufacturer: Trombetta Combine 24 power or ground circuits into one sealed high-current connection Fully sealed splitter reduces wiring labor and never corrodes like open screw bus bars Each circuit is capable of up to 13A Mating Connections: DT06-12SA or Amphenol # 38180 Mating Connections: DTHD06 1-4S or Amphenol # 39904

This module eliminates corroded connection points and the potential for intermittent connections on the bus bar. All integrated connections mate with Deutsch sealed automotive connectors to provide up to 60A or 100A bus connection points. The Trombetta family of sealed bus bars have an operating temperature range of 40°F (-40°C) to 257°F (125°C) and are made for extreme-duty conditions.

  • Trombetta 99-0780, 24 Position Sealed Power Bus Splitter
  • Category: Busbars
  • Manufacturer: Trombetta
  • Combine 24 power or ground circuits into one sealed high-current connection
  • Fully sealed splitter reduces wiring labor and never corrodes like open screw bus bars
  • Each circuit is capable of up to 13A
  • Mating Connections: DT06-12SA or Amphenol # 38180
  • Mating Connections: DTHD06 1-4S or Amphenol # 39904
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Busbars and Busways
Product Number 80615
Product Name Trombetta 99-0780, 24 Position Sealed Power Bus Splitter, 100A
Voltage Configuration Other
Unlock Full Specs
to access all available technical data

Similar Products

Busbars & Terminals - 2050842-1 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 15 amps
View Details
Bus Bar Mounting - BAS - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Second Phase Busbar - 2P18U3S/48 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Other
View Details
Busbars - 2776174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amp Rating 250 amps
View Details