Trombetta, Inc. Trombetta 99-0300, 2 Pin x 6 Connector w/ Power & Ground Distribution Module 99-0300

Description
DT04-2P bussed junction box used for power & ground distribution. Designed to quickly connect multiple devices to the CAN bus network. Trombetta 99-0300, 2 pin x 6 Connector Power & Ground Splitter Category: Power Splitters Manufacturer: Trombetta Eases troubleshooting of harnesses Reduces bus connections, increasing quality & durability Tin-plated pins 6 x DT04-2P, 2-Pin Amphenol/Deutsch Connectors Mating Connector: Stock No. 38170 Mate Contact: Size 16 Mate Wedge Lock: 38182 Operating Temperature: -40°F (-40°C) to 185°F (85°C) IP Rating: IP67 Typically used for LED lighting power
Request a Quote Datasheet
Description
DT04-2P bussed junction box used for power & ground distribution. Designed to quickly connect multiple devices to the CAN bus network. Trombetta 99-0300, 2 pin x 6 Connector Power & Ground Splitter Category: Power Splitters Manufacturer: Trombetta Eases troubleshooting of harnesses Reduces bus connections, increasing quality & durability Tin-plated pins 6 x DT04-2P, 2-Pin Amphenol/Deutsch Connectors Mating Connector: Stock No. 38170 Mate Contact: Size 16 Mate Wedge Lock: 38182 Operating Temperature: -40°F (-40°C) to 185°F (85°C) IP Rating: IP67 Typically used for LED lighting power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trombetta 99-0300, 2 Pin x 6 Connector w/ Power & Ground Distribution Module - 80609 - Waytek, Inc.
Chanhassen, MN, United States
Trombetta 99-0300, 2 Pin x 6 Connector w/ Power & Ground Distribution Module
80609
Trombetta 99-0300, 2 Pin x 6 Connector w/ Power & Ground Distribution Module 80609
DT04-2P bussed junction box used for power & ground distribution. Designed to quickly connect multiple devices to the CAN bus network. Trombetta 99-0300, 2 pin x 6 Connector Power & Ground Splitter Category: Power Splitters Manufacturer: Trombetta Eases troubleshooting of harnesses Reduces bus connections, increasing quality & durability Tin-plated pins 6 x DT04-2P, 2-Pin Amphenol/Deutsch Connectors Mating Connector: Stock No. 38170 Mate Contact: Size 16 Mate Wedge Lock: 38182 Operating Temperature: -40°F (-40°C) to 185°F (85°C) IP Rating: IP67 Typically used for LED lighting power

DT04-2P bussed junction box used for power & ground distribution. Designed to quickly connect multiple devices to the CAN bus network.

  • Trombetta 99-0300, 2 pin x 6 Connector Power & Ground Splitter
  • Category: Power Splitters
  • Manufacturer: Trombetta
  • Eases troubleshooting of harnesses
  • Reduces bus connections, increasing quality & durability
  • Tin-plated pins
  • 6 x DT04-2P, 2-Pin Amphenol/Deutsch Connectors
    • Mating Connector: Stock No. 38170
    • Mate Contact: Size 16
    • Mate Wedge Lock: 38182
  • Operating Temperature: -40°F (-40°C) to 185°F (85°C)
  • IP Rating: IP67
  • Typically used for LED lighting power
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Terminal Blocks
Product Number 80609
Product Name Trombetta 99-0300, 2 Pin x 6 Connector w/ Power & Ground Distribution Module
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.222 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2000-2204 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers