Trombetta, Inc. Trombetta 99-0290, 6 Place Interconnect Splitter w/ Power & Ground Distribution Module 99-0290

Description
DT04-2P interconnected junction box used for power & ground distribution. Designed to quickly connect multiple devices to the CAN bus network. Trombetta 99-0290, 6 Place Interconnect Splitter Category: Power Splitters Manufacturer: Trombetta Eases troubleshooting of harnesses Reduces bus connections, increasing quality and durability Typically used for LED lighting power Tin-plated pins 6 x DT04-2P, 2-Pin Amphenol/Deutsch Connectors Mating connector: Stock No. 38170 Mate contact: Size 16 Mate Wedge Lock: 38182 Operating Temperature: -40°F (-40°C) to 185°F (85°C) IP Rating: IP67
Request a Quote
Description
DT04-2P interconnected junction box used for power & ground distribution. Designed to quickly connect multiple devices to the CAN bus network. Trombetta 99-0290, 6 Place Interconnect Splitter Category: Power Splitters Manufacturer: Trombetta Eases troubleshooting of harnesses Reduces bus connections, increasing quality and durability Typically used for LED lighting power Tin-plated pins 6 x DT04-2P, 2-Pin Amphenol/Deutsch Connectors Mating connector: Stock No. 38170 Mate contact: Size 16 Mate Wedge Lock: 38182 Operating Temperature: -40°F (-40°C) to 185°F (85°C) IP Rating: IP67
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Trombetta 99-0290 is a power and ground bus splitter designed to connect multiple devices to a common bus, reducing harness complexity and cost. It features six DT04-2P Deutsch connectors with 12 tin-plated 2-pin contacts and six W2P Green Wedge Locks. The module is potted to achieve an IP67 rating and operates within a temperature range of -45°C to +85°C.

Datasheet Summary
Powered by GS/AI

The Trombetta 99-0290 is a power and ground bus splitter designed to connect multiple devices to a common bus, reducing harness complexity and cost. It features six DT04-2P Deutsch connectors with 12 tin-plated 2-pin contacts and six W2P Green Wedge Locks. The module is potted to achieve an IP67 rating and operates within a temperature range of -45°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Trombetta 99-0290, 6 Place Interconnect Splitter w/ Power & Ground Distribution Module - 80608 - Waytek, Inc.
Chanhassen, MN, United States
Trombetta 99-0290, 6 Place Interconnect Splitter w/ Power & Ground Distribution Module
80608
Trombetta 99-0290, 6 Place Interconnect Splitter w/ Power & Ground Distribution Module 80608
DT04-2P interconnected junction box used for power & ground distribution. Designed to quickly connect multiple devices to the CAN bus network. Trombetta 99-0290, 6 Place Interconnect Splitter Category: Power Splitters Manufacturer: Trombetta Eases troubleshooting of harnesses Reduces bus connections, increasing quality and durability Typically used for LED lighting power Tin-plated pins 6 x DT04-2P, 2-Pin Amphenol/Deutsch Connectors Mating connector: Stock No. 38170 Mate contact: Size 16 Mate Wedge Lock: 38182 Operating Temperature: -40°F (-40°C) to 185°F (85°C) IP Rating: IP67

DT04-2P interconnected junction box used for power & ground distribution. Designed to quickly connect multiple devices to the CAN bus network.

  • Trombetta 99-0290, 6 Place Interconnect Splitter
  • Category: Power Splitters
  • Manufacturer: Trombetta
  • Eases troubleshooting of harnesses
  • Reduces bus connections, increasing quality and durability
  • Typically used for LED lighting power
  • Tin-plated pins
  • 6 x DT04-2P, 2-Pin Amphenol/Deutsch Connectors
    • Mating connector: Stock No. 38170
    • Mate contact: Size 16
    • Mate Wedge Lock: 38182
  • Operating Temperature: -40°F (-40°C) to 185°F (85°C)
  • IP Rating: IP67
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Terminal Blocks
Product Number 80608
Product Name Trombetta 99-0290, 6 Place Interconnect Splitter w/ Power & Ground Distribution Module
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 29.109 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Disconnect terminal block - 2002-2671 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details