Trombetta, Inc. Trombetta 99-0270, 4 Device J1939 CAN Bus 4 Power Ground Module 99-0270

Description
CAN bus splitters provide a cost effective and space efficient way of connecting multiple devices to the J1939 CAN bus. Modules reduce cost by eliminating Y adapters and extra harnesses typically used to provide additional connections to the bus, while at the same time allowing for shorter cable runs to each device. Trombetta 99-0270, 4 Device J1939 Can Bus Power Ground Module Category: Power Splitters Manufacturer: Trombetta J1939 CAN bus splitters are rugged and field proven with AT/DT connectors designed to meet SAE requirements can CAN applications linking ECUS's for serial data communications Effective way of connecting multiple devices to the SAE J1939 CAN bus These blocks reduce your wiring efforts by minimizing the need for spider web harnesses Reduces bus connections Environmentally sealed potting - true IP67 rating Compact efficient design Gold-plated pins J1939 - In Connector: DT04-3P-P006 Mating Connector: 38172 Mate Contact: Size 16 J1939 - Out Connector: DT04-3P-P006 Mating Connector: 38172 Mate Contact: Size 16 1 x DT04-2P, 2 Pin Connector Mating Connector: 38170 Mate Contact: Size 16 Mate Wedge Lock: 38182 1 x DT04-8PA: Mating Connector: 38178 Mate Contact: Size 16 Mate Wedge Lock: 38190 1 x DTF15-12PA Mating Connector: 38180 Mate Contact: Size 16 Mate Wedge Lock: 38192 Operating Temperature: -40°F (-40°C) to 185°F (85°C) Contact Rating: 13A
Request a Quote Datasheet
Description
CAN bus splitters provide a cost effective and space efficient way of connecting multiple devices to the J1939 CAN bus. Modules reduce cost by eliminating Y adapters and extra harnesses typically used to provide additional connections to the bus, while at the same time allowing for shorter cable runs to each device. Trombetta 99-0270, 4 Device J1939 Can Bus Power Ground Module Category: Power Splitters Manufacturer: Trombetta J1939 CAN bus splitters are rugged and field proven with AT/DT connectors designed to meet SAE requirements can CAN applications linking ECUS's for serial data communications Effective way of connecting multiple devices to the SAE J1939 CAN bus These blocks reduce your wiring efforts by minimizing the need for spider web harnesses Reduces bus connections Environmentally sealed potting - true IP67 rating Compact efficient design Gold-plated pins J1939 - In Connector: DT04-3P-P006 Mating Connector: 38172 Mate Contact: Size 16 J1939 - Out Connector: DT04-3P-P006 Mating Connector: 38172 Mate Contact: Size 16 1 x DT04-2P, 2 Pin Connector Mating Connector: 38170 Mate Contact: Size 16 Mate Wedge Lock: 38182 1 x DT04-8PA: Mating Connector: 38178 Mate Contact: Size 16 Mate Wedge Lock: 38190 1 x DTF15-12PA Mating Connector: 38180 Mate Contact: Size 16 Mate Wedge Lock: 38192 Operating Temperature: -40°F (-40°C) to 185°F (85°C) Contact Rating: 13A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trombetta 99-0270, 4 Device J1939 CAN Bus 4 Power Ground Module - 80606 - Waytek, Inc.
Chanhassen, MN, United States
Trombetta 99-0270, 4 Device J1939 CAN Bus 4 Power Ground Module
80606
Trombetta 99-0270, 4 Device J1939 CAN Bus 4 Power Ground Module 80606
CAN bus splitters provide a cost effective and space efficient way of connecting multiple devices to the J1939 CAN bus. Modules reduce cost by eliminating Y adapters and extra harnesses typically used to provide additional connections to the bus, while at the same time allowing for shorter cable runs to each device. Trombetta 99-0270, 4 Device J1939 Can Bus Power Ground Module Category: Power Splitters Manufacturer: Trombetta J1939 CAN bus splitters are rugged and field proven with AT/DT connectors designed to meet SAE requirements can CAN applications linking ECUS's for serial data communications Effective way of connecting multiple devices to the SAE J1939 CAN bus These blocks reduce your wiring efforts by minimizing the need for spider web harnesses Reduces bus connections Environmentally sealed potting - true IP67 rating Compact efficient design Gold-plated pins J1939 - In Connector: DT04-3P-P006 Mating Connector: 38172 Mate Contact: Size 16 J1939 - Out Connector: DT04-3P-P006 Mating Connector: 38172 Mate Contact: Size 16 1 x DT04-2P, 2 Pin Connector Mating Connector: 38170 Mate Contact: Size 16 Mate Wedge Lock: 38182 1 x DT04-8PA: Mating Connector: 38178 Mate Contact: Size 16 Mate Wedge Lock: 38190 1 x DTF15-12PA Mating Connector: 38180 Mate Contact: Size 16 Mate Wedge Lock: 38192 Operating Temperature: -40°F (-40°C) to 185°F (85°C) Contact Rating: 13A

CAN bus splitters provide a cost effective and space efficient way of connecting multiple devices to the J1939 CAN bus. Modules reduce cost by eliminating Y adapters and extra harnesses typically used to provide additional connections to the bus, while at the same time allowing for shorter cable runs to each device.

  • Trombetta 99-0270, 4 Device J1939 Can Bus Power Ground Module
  • Category: Power Splitters
  • Manufacturer: Trombetta
  • J1939 CAN bus splitters are rugged and field proven with AT/DT connectors designed to meet SAE requirements can CAN applications linking ECUS's for serial data communications
  • Effective way of connecting multiple devices to the SAE J1939 CAN bus
  • These blocks reduce your wiring efforts by minimizing the need for spider web harnesses
  • Reduces bus connections Environmentally sealed potting - true IP67 rating
  • Compact efficient design
  • Gold-plated pins
  • J1939 - In Connector: DT04-3P-P006
    • Mating Connector: 38172
    • Mate Contact: Size 16
  • J1939 - Out Connector: DT04-3P-P006
    • Mating Connector: 38172
    • Mate Contact: Size 16
  • 1 x DT04-2P, 2 Pin Connector
    • Mating Connector: 38170
    • Mate Contact: Size 16
    • Mate Wedge Lock: 38182
  • 1 x DT04-8PA:
    • Mating Connector: 38178
    • Mate Contact: Size 16
    • Mate Wedge Lock: 38190
  • 1 x DTF15-12PA
    • Mating Connector: 38180
    • Mate Contact: Size 16
    • Mate Wedge Lock: 38192
  • Operating Temperature: -40°F (-40°C) to 185°F (85°C)
  • Contact Rating: 13A
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Terminal Blocks
Product Number 80606
Product Name Trombetta 99-0270, 4 Device J1939 CAN Bus 4 Power Ground Module
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Double-deck terminal block - Through terminal block - 2002-2602 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Single Row and Tri-Barrier Blocks - HI-203-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details